EN
  • EN
  • DE

MT41J128M8JP-15E:D

Part No MT41J128M8JP-15E:D
Manufacturer Micron Technology Inc.
Catalog DDR
Description DDR3-1333 128Mx8 (1Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Series *
Win Source Part Number 941598-MT41J128M8JP-15E:D
Ultra Librarian 3D Model Ultra Librarian MT41J128M8JP-15E:D CAD Model

Description

The MT41J128M8JP-15E:D is a 1Gb DDR3L SDRAM manufactured by Micron Technology Inc. It is designed to provide high-speed memory access while operating at a lower voltage, typically 1.35V, to reduce power consumption. This makes it ideal for mobile devices and other applications where energy efficiency is a primary concern.

Applications

  • Laptops and Notebooks: Used as the main system memory to provide fast access to data and applications.
  • Tablets and Mobile Devices: Ensures efficient performance in portable devices with limited battery capacity.
  • Embedded Systems: Integrated into various embedded applications, such as industrial control systems and automation equipment.
  • Networking Equipment: Used in routers, switches, and other network devices to support high-speed data transfer.
  • Industrial PCs: Provides reliable and efficient memory for industrial computing applications.

Features

  • Capacity: 1Gb (128M x 8) memory configuration.
  • Interface: DDR3L interface compliant with JEDEC standards.
  • Data Rate: Supports data transfer rates up to 1600 Mbps.
  • Operating Voltage: Operates at a lower voltage of 1.35V for reduced power consumption.
  • Package: FBGA (Fine-Pitch Ball Grid Array) package for efficient board mounting and thermal management.
  • Refresh Modes: Auto Refresh and Self Refresh modes for optimizing power usage during idle periods.

Benefits

  • Reduced Power Consumption: Operates at a lower voltage, significantly reducing energy consumption.
  • Extended Battery Life: Enables longer battery runtime in portable devices.
  • High Performance: Provides fast data access and transfer rates, improving overall system performance.
  • Improved Thermal Efficiency: Generates less heat, contributing to better system stability and reliability.
  • Wide Compatibility: Compliant with JEDEC standards, ensuring compatibility with a broad range of systems.

Additional Details

The MT41J128M8JP-15E:D adheres to industry standards for DDR3L SDRAM, guaranteeing interoperability and reliability. It supports features such as deep power-down mode and partial array self-refresh (PASR) to further minimize power consumption. The FBGA package facilitates efficient thermal dissipation and high-density mounting on printed circuit boards (PCBs). This memory component is an excellent choice for applications requiring a balance of performance and power efficiency.

You May Also Be Interested in

Micron Technology Inc.
Memory Modules DDR5 8GByte SODIMM
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $146.6166
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess