EN
  • EN
  • DE

RC0402FR-07174KA

Part No RC0402FR-07174KA
Manufacturer Yageo
Catalog Custom Parts (N - R)
Description new, original packaged
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1204157-RC0402FR-07174KA
Categories Custom Parts
Manufacturer Yageo
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RC0402FR-07174KA CAD Model

Description

The RC0402FR-07174KA is a surface-mount resistor manufactured by Yageo. This thick film chip resistor is designed for general-purpose applications where precision and stability are required within a small footprint.

Applications:

  • Current Limiting: Used to limit current in various electronic circuits.
  • Voltage Division: Implemented in voltage divider networks.
  • Pull-up/Pull-down Resistors: Used as pull-up or pull-down resistors in digital circuits.
  • Termination Resistors: Used for signal termination in high-speed circuits.
  • General Circuit Applications: Employed in a wide range of electronic circuits for various functions.

Features:

  • Surface Mount Technology (SMT): Designed for surface mount assembly.
  • 0402 Package Size: Small form factor for high-density circuit boards.
  • 174kΩ Resistance: Provides a resistance value of 174,000 ohms.
  • ±1% Tolerance: Offers a precise resistance value within 1% tolerance.
  • Thick Film Technology: Ensures stability and reliability.
  • Operating Temperature Range: Typically operates from -55°C to +155°C.

Benefits:

  • High Precision: 1% tolerance ensures accurate and consistent resistance values.
  • Compact Size: 0402 package allows for high-density PCB layouts.
  • Reliable Performance: Thick film technology provides long-term stability.
  • Easy Assembly: Designed for automated surface mount assembly processes.
  • Wide Operating Temperature: Suitable for use in a variety of environmental conditions.

Additional Details:

The RC0402FR-07174KA conforms to the EIA standard 0402 package size (1.0mm x 0.5mm). The power rating is typically 1/16W (0.0625W). The temperature coefficient of resistance (TCR) is usually ±100 ppm/°C. The resistor is lead-free and RoHS compliant. It's commonly used in smartphones, tablets, and other portable electronic devices where space is limited. Its small size makes it ideal for applications where component density is crucial. It is marked with a resistance code to indicate its value.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Intel
Contact for details
Need more? Email Us
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0324
Intel
Need more? Email Us
NEC
Need more? Email Us
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess