EN
  • EN
  • DE

VRPF-20A1ACG

Part No VRPF-20A1ACG
Manufacturer Bel Fuse Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Bel Fuse Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842036-VRPF-20A1ACG
Ultra Librarian 3D Model Ultra Librarian VRPF-20A1ACG CAD Model

Description

The VRPF-20A1ACG is a resettable fuse, also known as a polymeric positive temperature coefficient (PPTC) device, manufactured by Bel Fuse Inc. It provides overcurrent and overtemperature protection in electronic circuits. Unlike traditional fuses that need to be replaced after an overcurrent event, the VRPF-20A1ACG resets itself once the fault condition is removed and the device cools down.

Applications:

  • USB Ports
  • Power Supplies
  • Battery Packs
  • Automotive Electronics

Features:

  • Resettable: Automatically resets after the fault condition is cleared.
  • Solid State: No moving parts, offering increased reliability.
  • Compact Size: Allows for high-density circuit board designs.
  • Low Resistance: Minimizes power losses during normal operation.
  • Fast Trip Time: Quickly responds to overcurrent events.

Benefits:

  • Reduced Downtime: Eliminates the need for fuse replacement, minimizing downtime.
  • Improved Reliability: Solid-state design provides enhanced reliability compared to traditional fuses.
  • Cost Savings: Eliminates the cost of replacing fuses.
  • Enhanced Safety: Provides overcurrent and overtemperature protection, improving safety.

The VRPF-20A1ACG has a hold current of 20A, which is the maximum current the device can carry without tripping at a specified ambient temperature. The trip current is the minimum current at which the device will trip and switch to a high resistance state. The maximum voltage rating is the maximum voltage the device can withstand without damage. The trip time is the time it takes for the device to trip at a specified overcurrent level.

Other specifications include the device's operating temperature range, storage temperature range, and compliance with industry standards. The VRPF-20A1ACG is designed to provide reliable and effective overcurrent protection in a variety of electronic applications. It is commonly used in applications where frequent overcurrent events are expected or where fuse replacement is difficult or inconvenient.

You May Also Be Interested in

American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess