EN
  • EN
  • DE

RC0201FR-07820R

Part No RC0201FR-07820R
Manufacturer Yageo
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case 0201820R
Manufacturer Yageo
Manufacturer Homepage www.yageo.com
Win Source Part Number 741042-RC0201FR-07820R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RC0201FR-07820R CAD Model

Description

The RC0201FR-07820R is a thick film chip resistor manufactured by Yageo. This resistor is designed for general-purpose applications in electronic circuits. It features a small 0201 package size, making it suitable for high-density PCB designs. The 'FR' designation likely signifies standard tolerance and temperature coefficient characteristics. The value '820R' indicates a resistance value of 820 Ohms.

Applications

  • Consumer Electronics: Used in smartphones, tablets, and other portable devices for current limiting, voltage division, and pull-up/pull-down applications.
  • Industrial Equipment: Employed in sensors, control circuits, and power supplies for industrial machinery and automation systems.
  • Automotive Electronics: Used in engine control units (ECUs), infotainment systems, and lighting circuits for automobiles.
  • Medical Devices: Incorporated in patient monitoring equipment, diagnostic tools, and therapeutic devices.
  • Telecommunications Equipment: Used in routers, switches, and base stations for signal conditioning and impedance matching.

Features

  • Small 0201 Package Size: Allows for high-density circuit designs, saving valuable PCB space.
  • Thick Film Construction: Provides good stability and reliability under various environmental conditions.
  • Standard Tolerance: Offers reasonable accuracy for general-purpose applications.
  • Wide Resistance Range: Available in a variety of resistance values to meet diverse circuit requirements.
  • RoHS Compliant: Complies with environmental regulations, ensuring safe and environmentally friendly operation.

Benefits

  • Space Saving: Small size allows for miniaturization of electronic devices.
  • Reliable Performance: Thick film construction ensures stable operation over a wide temperature range.
  • Cost-Effective Solution: Provides a balance between performance and price for general-purpose applications.
  • Easy to Use: Standard package and reflow soldering compatibility simplify assembly and manufacturing.
  • Environmentally Friendly: RoHS compliance ensures that the device meets environmental standards.

Additional Details

The RC0201FR-07820R resistor has a power rating (typically 1/20W or 1/16W, depending on the manufacturer's exact specifications), which determines the maximum power it can dissipate without damage. Its temperature coefficient of resistance (TCR) specifies how much its resistance changes with temperature. The operating temperature range indicates the range of temperatures over which the resistor can operate reliably. It's crucial to choose a resistor with appropriate power rating and tolerance for the specific application to ensure proper circuit functionality. Surface mount technology (SMT) is used for mounting the resistor.

You May Also Be Interested in

Vishay
RES SMD 11.3K OHM 1% 1/16W 0402
Lowest to $0.0332
Yageo
RES 0.05 OHM 1% 1/2W 0805
Need more? Email Us
Vishay
RES SMD 28.7K OHM 1% 1/10W 0603
Lowest to $0.0032
Panasonic
RES 1K OHM 0.05% 1/4W 0805
Need more? Email Us
Panasonic
RES SMD 5.1K OHM 1% 1/10W 0603
Lowest to $0.0096
Panasonic
RES SMD 1.8M OHM 1% 1/10W 0603
Lowest to $0.0038
Yageo
RES 30K OHM 0.1% 1/20W 0201
Lowest to $0.0647
Panasonic
RES SMD 3.9K OHM 5% 1/10W 0402
Need more? Email Us
Bourns Inc.
RES SMD 20K OHM 5% 1/8W 0805
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess