EN
  • EN
  • DE

AL1794AFE-13

Part No AL1794AFE-13
Manufacturer Diodes Incorporated
Catalog PMIC - LED Drivers
Description IC LED DRVR LIN PWM 1.5A 14UDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Diodes Incorporated
Series -
Package Tape & Reel
Product Status Active
Type Linear
Topology -
Internal Switch(s) Yes
Number of Outputs 4
Voltage - Supply (Min) 6.5V
Voltage - Supply (Max) 30V
Voltage - Output 30V
Current - Output / Channel 1.5A
Frequency -
Dimming Analog, PWM
Applications Lighting
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 14-UFDFN Exposed Pad
Supplier Device Package U-DFN4030-14
Base Product Number AL1794
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1377788-AL1794AFE-13
Ultra Librarian 3D Model Ultra Librarian AL1794AFE-13 CAD Model

Description

Introducing the AL1794AFE-13 LED Driver IC from Diodes Incorporated

The AL1794AFE-13 is a cutting-edge LED driver integrated circuit (IC) designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This driver IC is tailored for efficient and reliable operation in a wide range of lighting applications, including architectural lighting, decorative lighting, and commercial lighting systems.

At the heart of the AL1794AFE-13 is its precision constant current control, which ensures uniform brightness and enhances the longevity of LED arrays. The device operates with an input voltage range that accommodates common power supplies, making it versatile for various applications. Its built-in Pulse Width Modulation (PWM) dimming capability allows for smooth and flicker-free brightness control, which is essential for creating the right ambiance or for reducing energy consumption when full brightness is not required.

One of the standout features of the AL1794AFE-13 is its high level of integration. The IC incorporates features such as under-voltage lockout, thermal shutdown, and open/short LED protection. These built-in protections safeguard the LEDs and the driver itself, ensuring a reliable and long-lasting lighting solution. Moreover, the compact package design of the AL1794AFE-13 makes it an ideal choice for space-constrained applications.

The efficiency of the AL1794AFE-13 is noteworthy, as it is designed to minimize power loss and heat generation, thus contributing to the overall energy efficiency of the lighting system. With its high switching frequency, the driver enables the use of small external components, further reducing the total solution size and bill of materials cost.

For designers and engineers looking to implement an LED driver with a proven track record of performance and reliability, the AL1794AFE-13 from Diodes Incorporated is an excellent choice. Its ease of use, combined with the support and expertise of Diodes Incorporated, makes the integration of this IC into your next lighting project a seamless experience.

For detailed technical specifications, application notes, and support documentation, please visit the Diodes Incorporated website or contact their customer support team.

You May Also Be Interested in

Diodes Incorporated
IC LED DRIVER CTRLR PWM 8SO / LED Driver IC 1 Output DC DC Controller Flyback, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 8-SO
Lowest to $0.4068
Allegro MicroSystems, LLC
LED Driver 5000uA Supply Current Automotive 16-Pin TSSOP EP T/R
Lowest to $3.3227
Diodes Incorporated
IC LED DRVR RGLTR PWM 1.5A 8MSOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
Lowest to $0.2386
Diodes Incorporated
IC LED DRIVER CTRLR PWM 8SO / LED Driver IC 1 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 8-SO Type TH
Lowest to $0.1613
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $2.9105
STMicroelectronics
IC LED DRIVER CTRLR PWM 16HTSSOP / LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 16-HTSSOP
Lowest to $2.9615
Allegro MicroSystems, LLC
IC LED DRVR LIN 75.5MA 24TSSOP / LED Driver IC 16 Output Linear Shift Register Dimming 75.5mA 24-TSSOP-EP
Need more? Email Us
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.0668
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | LED DRIVER QUAD BOOST
Lowest to $3.3661

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1319 $50.1104
39+ $2.5698 $100.2222
61+ $2.4895 $151.8595
84+ $2.4092 $202.3728
108+ $2.3289 $251.5212
144+ $2.0879 $300.6576
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess