EN
  • EN
  • DE

PBY321611T-301Y-S

Part No PBY321611T-301Y-S
Manufacturer Yageo
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Win Source Part Number 268646-PBY321611T-301Y-S
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PBY321611T-301Y-S CAD Model

Description

The PBY321611T-301Y-S is a high-frequency multilayer chip inductor produced by Yageo. It is designed for various electronic applications requiring effective impedance matching, filtering, and resonance. Its compact size makes it suitable for devices where space is a constraint.

Applications

  • Mobile Communication: Used in RF circuits for impedance matching and filtering.
  • Wireless LAN: Employed in Wi-Fi modules for signal conditioning and noise reduction.
  • Bluetooth Devices: Integrated in Bluetooth modules for filtering and impedance matching to optimize signal transmission.
  • RF Transceivers: Used for impedance matching in RF transceivers to ensure efficient power transfer.
  • High-Frequency Circuits: Suitable for various high-frequency applications requiring stable inductance.

Features

  • Compact Size: Allows for high-density mounting on circuit boards.
  • High Self-Resonant Frequency: Ensures stable performance at high frequencies.
  • Excellent Q Factor: Delivers a high Q factor, contributing to minimal signal loss and efficient performance.
  • Tight Tolerance: Provides a tight tolerance on inductance, ensuring consistent performance across different units.
  • RoHS Compliant: Manufactured in compliance with RoHS standards, making it environmentally friendly.

Benefits

  • Improved Signal Quality: Provides effective filtering and impedance matching, improving signal quality in RF circuits.
  • Reduced Signal Loss: The high Q factor minimizes signal loss, leading to better overall circuit efficiency.
  • Stable Performance: Offers stable inductance over a wide frequency range, ensuring reliable performance.
  • Space Saving: Its small size allows for high-density mounting, saving valuable space on the circuit board.
  • Environmental Compliance: RoHS compliance ensures that it meets environmental standards.

Additional Details

The PBY321611T-301Y-S has an inductance value of 300nH. It is designed for reflow soldering and suitable for automated assembly processes. Constructed using ceramic materials for enhanced stability and reliability. The 'S' suffix indicates a specific packaging or tolerance. Consult the datasheet for more specific information.

You May Also Be Interested in

NVIDIA
Need more? Email Us
ON Semiconductor
Need more? Email Us
NVIDIA
Need more? Email Us
STMicroelectronics
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
EPCOS (TDK)
Lowest to $0.9390
NVIDIA
Lowest to $35.9055
NIKO-SEM
Lowest to $6.5223
Samsung
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess