EN
  • EN
  • DE

AD8061ART-REEL

Part No AD8061ART-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low-Cost, 300 MHz Rail-to-Rail Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1138205-AD8061ART-REEL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8061ART-REEL CAD Model

Description

Analog Devices Inc.'s AD8061ART-REEL: High-Performance, Low-Cost, Voltage Feedback Amplifier

The AD8061ART-REEL is a cutting-edge voltage feedback amplifier designed by Analog Devices Inc., a leader in the semiconductor industry. This component is part of the high-performance, yet cost-effective, AD8061 series that is engineered to provide a perfect blend of speed, precision, and low power consumption. Ideal for a wide range of applications, the AD8061ART-REEL is packaged in a compact SOT-23 reel, making it suitable for automated assembly and space-constrained designs.

Key Features:

  • Wide Bandwidth: The AD8061ART-REEL offers a high bandwidth of 320 MHz at a gain of +1, making it suitable for high-speed signal processing applications.
  • Fast Settling Time: It boasts a fast settling time, ensuring quick and accurate responses in precision applications.
  • Low Distortion: The device provides outstanding AC performance with low harmonic distortion, making it ideal for ADC drivers, video electronics, and communication systems.
  • Single-Supply Operation: Operating from a single 5 V supply, this amplifier is optimized for low-voltage applications, reducing power consumption and simplifying power supply design.
  • High Output Current: The AD8061ART-REEL is capable of delivering a high output current, which is essential for driving heavy loads.
  • Low Power Consumption: With a low supply current of just 6.4 mA, the AD8061ART-REEL is an excellent choice for power-sensitive applications.

Applications:

The versatility of the AD8061ART-REEL allows it to be used in a variety of applications, including:

  • Active filters
  • ADC/DAC buffers
  • Video and cable drivers
  • Test and measurement equipment
  • Data acquisition systems
  • Portable and battery-operated devices

With its combination of high performance, low cost, and small footprint, the AD8061ART-REEL from Analog Devices Inc. is an excellent choice for designers looking to enhance their systems without compromising on quality or budget. Whether you're working on high-speed data systems or portable devices, this amplifier is designed to exceed expectations and deliver reliable, consistent performance.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4601 $51.1035
75+ $1.3659 $102.4425
115+ $1.3188 $151.6620
165+ $1.2246 $202.0590
215+ $1.1775 $253.1625
270+ $1.1304 $305.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,310 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess