The NL453232T-470K-N is a wire-wound power inductor manufactured by Yageo. This inductor is designed for power supply circuits and other applications requiring high current handling and low DC resistance. Its compact size and robust construction make it suitable for a variety of electronic devices.
Applications
- DC-DC converters for power management in electronic devices.
- Power supplies for computers, servers, and industrial equipment.
- Noise filtering in power lines.
- EMI suppression in electronic circuits.
- Voltage regulators.
Features
- Wire-wound construction for high current handling.
- 47 µH inductance value.
- Low DC resistance for reduced power losses.
- Shielded construction for reduced EMI emissions.
- Surface mount package for easy assembly.
- High saturation current.
Benefits
- Efficient power conversion due to low DC resistance.
- Reduced EMI interference due to shielded construction.
- Simplified board assembly due to surface mount package.
- Reliable performance in high-current applications.
Additional Details
The NL453232T-470K-N typically has an inductance value of 47 µH with a tolerance of ±10%. Its DC resistance is typically less than 0.1 ohms. The saturation current rating is typically around 2.5A. The inductor is available in a 4.5 x 3.2 mm surface mount package. It operates over a wide temperature range, typically from -40°C to +125°C. The shielded construction minimizes electromagnetic interference (EMI), ensuring that the inductor does not radiate noise into surrounding circuits. The high saturation current rating ensures that the inductor can handle high current levels without significant inductance drop.
Yageo inductors are known for their quality and reliability, making them a popular choice for power management applications.