EN
  • EN
  • DE

LVS303010-3R3M-N

Part No LVS303010-3R3M-N
Manufacturer Yageo
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 970016-LVS303010-3R3M-N
Categories OEM Parts(J-L)
Manufacturer Yageo
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LVS303010-3R3M-N CAD Model

Description

The LVS303010-3R3M-N is a shielded power inductor manufactured by Yageo. This inductor is designed for use in power supply and DC-DC converter applications where high efficiency, low EMI, and a small form factor are critical. Its shielded construction helps to minimize electromagnetic interference, making it suitable for noise-sensitive applications.

Applications

  • DC-DC Converters: Used in step-up, step-down, and buck-boost converters for energy storage and filtering.
  • Power Supplies: Employed in various power supply circuits to reduce ripple and noise.
  • Point-of-Load (POL) Regulators: Integrated into POL regulators to provide stable and clean power to sensitive components.
  • LED Lighting: Utilized in LED driver circuits for energy storage and EMI suppression.
  • Automotive Electronics: Found in automotive power supplies and DC-DC converters.

Features

  • Shielded Construction: Provides excellent EMI suppression, minimizing electromagnetic interference.
  • High Saturation Current: Offers high saturation current capability for handling peak current demands.
  • Low DC Resistance: Provides low DC resistance for high efficiency and minimal power loss.
  • Compact Size: Small 3.0 x 3.0 x 1.0 mm size for space-saving designs.
  • RoHS Compliant: Complies with RoHS requirements, making it environmentally friendly.

Benefits

  • Reduced EMI: Shielded construction minimizes electromagnetic interference, ensuring stable circuit performance.
  • Improved Efficiency: Low DC resistance reduces power loss and improves overall efficiency.
  • Enhanced Performance: High saturation current allows for handling peak current demands without saturation.
  • Compact Design: Small size enables miniaturization of electronic devices.
  • Environmentally Friendly: RoHS compliance minimizes environmental impact.

Additional Details

The LVS303010-3R3M-N has an inductance value of 3.3 μH with a tolerance of ±20%. The saturation current is typically around 2.5A to 3A. It is designed for reflow soldering and is available in tape and reel packaging for automated assembly processes. The operating temperature range is typically -40°C to +125°C. It's crucial to consult the manufacturer's datasheet for exact specifications regarding the saturation current, DC resistance, and self-resonant frequency.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
Linear Technology
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
930+ $0.0540 $50.2200
2,260+ $0.0443 $100.1180
3,500+ $0.0429 $150.1500
4,810+ $0.0416 $200.0960
6,220+ $0.0402 $250.0440
8,335+ $0.0360 $300.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,860 pieces
MOQ: 930 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess