EN
  • EN
  • DE

CX1206MKX7R9BB473

Part No CX1206MKX7R9BB473
Manufacturer Yageo
Catalog Ceramic Capacitors
Description SURFACE-MOUNT CERAMIC EMI FILTER CAPACITORS | CAP CER 0.047UF 50V X7R 1206
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Yageo
Packaging Tape and Reel
Capacitance 0.047μF
Tolerance ±20%
Voltage - Rated 50V
Temperature Coefficient X7R
Temperature Range - Operating -55°C ~ 125°C
Features Low ESL (X2Y)
Applications Bypass, Decoupling
Mounting Style SMT, MLCC
Manufacturer Package 1206
Parts Dimension 0.126" L x 0.065" W (3.20mm x 1.65mm)
Thickness (Maximum) 0.055" (1.40mm)
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 713987-CX1206MKX7R9BB473
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CX1206MKX7R9BB473 CAD Model

Description

This Yageo MLCC capacitor is a popular choice for bypass and decoupling applications. With a capacitance of 0.047μF and tolerance of ±20%, this capacitor is rated at 50V and has a temperature coefficient of X7R.

  • Capacitance: 0.047μF
  • Tolerance: ±20%
  • Voltage Rating: 50V
  • Temperature Coefficient: X7R
  • Package: 1206
  • Thickness: 0.055" (1.40mm)
  • ESL: Low (X2Y)
  • Packaging: Tape and Reel
  • Pack Quantity: 3,000
  • MSL Level: 1 (Unlimited)
  • Parts Dimension: 0.126" L x 0.065" W (3.20mm x 1.65mm)
  • Manufacturer: Yageo
  • Supply and Demand: Balance

You May Also Be Interested in

Walsin Technology Corporation
CAP CER 0.1UF 200V X7R 0805
Lowest to $0.0233
Cornell Dubilier Electronics (CDE)
CAP CER 0.1UF 50V 10% RADIAL
Lowest to $0.5821
AVX Corp/Kyocera Corp
CAP CER 1UF 6.3V X7R 0402
Lowest to $0.0728
TDK Corporation
CAP CER 3000PF 20KV Y5S DISK
Need more? Email Us
Walsin Technology Corporation
CAP CER 10UF 16V X5R 0603
Lowest to $0.0583
Kemet
CAP CER 2200PF 440VAC Y5V RADIAL
Need more? Email Us
Wurth Electronics Inc
CAP CER 1UF 25V X7R 0603
Lowest to $0.1444
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5232 $60.1680
270+ $0.4285 $115.6950
420+ $0.4158 $174.6360
575+ $0.4019 $231.0925
745+ $0.3892 $289.9540
995+ $0.3488 $347.0560
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,616 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess