EN
  • EN
  • DE

CTCC0603KRX7R9BB223

Part No CTCC0603KRX7R9BB223
Manufacturer Yageo
Catalog Custom Parts (B - D)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1111854-CTCC0603KRX7R9BB223
Categories Custom Parts
Manufacturer Yageo
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CTCC0603KRX7R9BB223 CAD Model

Description

The CTCC0603KRX7R9BB223 is a multilayer ceramic capacitor (MLCC) manufactured by Yageo. It is designed for general-purpose applications, offering stable performance and reliability in a compact size.

Applications

  • Decoupling: Providing local decoupling for integrated circuits to reduce noise and improve signal integrity.
  • Bypass: Bypassing unwanted AC signals to ground.
  • Filtering: Filtering out unwanted frequencies in electronic circuits.
  • Timing Circuits: Used in timing circuits for various electronic devices.
  • Consumer Electronics: Employed in smartphones, tablets, laptops, and other portable devices.
  • Industrial Equipment: Integrated into industrial control systems and automation devices.
  • Automotive Applications: Utilized in automotive electronics for stability and reliability.

Features

  • Case Size: 0603 (1608 Metric), a standard compact size for surface mount technology (SMT).
  • Capacitance: 22nF (22 x 10^-9 Farads), providing a specific amount of electrical energy storage.
  • Voltage Rating: 50V, indicating the maximum voltage the capacitor can withstand without failure.
  • Dielectric Material: X7R, a temperature-stable dielectric material offering capacitance stability over a wide temperature range (-55°C to +125°C).
  • Tolerance: ±10%, representing the acceptable variation in the actual capacitance value.
  • Termination: Standard Nickel Barrier with Tin Plating, ensuring excellent solderability and preventing tin whisker formation.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directive, making it environmentally friendly.

Benefits

  • Stable Performance: X7R dielectric ensures stable capacitance over temperature and voltage variations.
  • Compact Size: 0603 package allows for high-density circuit designs.
  • Reliable Operation: Designed for long-term reliability in demanding applications.
  • Wide Application Range: Suitable for various electronic circuits and industries.
  • Cost-Effective: Offers a balance between performance and cost.
  • Excellent Solderability: Tin plating on terminations ensures reliable soldering processes.
  • Environmentally Friendly: RoHS compliance ensures minimal environmental impact.

Additional Details

The CTCC0603KRX7R9BB223 is designed for reflow soldering processes. It is commonly used in pick-and-place assembly for automated manufacturing. It is shipped in tape and reel packaging for easy handling in automated assembly lines. The operating temperature range is -55°C to +125°C, making it suitable for both indoor and outdoor applications. The X7R dielectric material offers good capacitance stability, with a typical capacitance change of ±15% over the operating temperature range.

You May Also Be Interested in

NXP / Nexperia
Diode Switching 100V 0.215A 3-Pin TO-236AB T/R
Lowest to $0.1640
Asahi Kasei Microsystems
Lowest to $1.0429
Nexperia USA Inc.
Zener Diodes Dual voltage regulator diodes
Need more? Email Us
Kemet
Cap Ceramic Array 47pF 50V C0G 10% 0612 SMD 4 Capacitor 125C Plastic T/R
Need more? Email Us
Rohm Semiconductor
Lowest to $0.0644
Renesas Electronics America
IC MCU / series Microcontroller IC
Need more? Email Us
Rohm Semiconductor
DIODE ZENER 14.66V 100MW VMN2 / Zener Diode 14.66 V 100 mW ±2.18% Surface Mount VMN2
Lowest to $0.1169
dioo
SOT-23-5 Operational Amplifier ROHS
Need more? Email Us
Vishay
DIODE SCHOTTKY 70V 200MA SOT23 / Diode Schottky 70 V 200mA Surface Mount SOT-23-3
Lowest to $0.0790

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
22,730+ $0.0022 $50.0060
52,635+ $0.0019 $100.0065
83,335+ $0.0018 $150.0030
117,650+ $0.0017 $200.0050
147,060+ $0.0017 $250.0020
200,000+ $0.0015 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 406,030 pieces
MOQ: 22730 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess