The CLH1005T-2N7S-N is a wire-wound chip inductor manufactured by Yageo. It is designed for use in high-frequency applications such as wireless communication, RF circuits, and signal processing.
Applications
- RF filters
- Impedance matching circuits
- Wireless communication devices
- High-frequency oscillators
- Signal processing circuits
Features
- High Q factor
- Tight inductance tolerance
- Excellent self-resonant frequency (SRF)
- Surface mount design for automated assembly
- Small size (1005 package size)
- RoHS compliant
Benefits
- Provides efficient signal filtering and impedance matching.
- Ensures accurate inductance values in critical circuits.
- Offers stable performance at high frequencies.
- Reduces assembly costs and improves manufacturing efficiency.
- Meets environmental regulations.
Additional Details
The CLH1005T-2N7S-N has an inductance value of 2.7 nH (nanohenries) and a tolerance of ±0.3 nH (indicated by the "S"). The "1005" indicates the package size, which is 1.0 mm x 0.5 mm. The self-resonant frequency (SRF) is typically in the GHz range. The Q factor is a measure of the inductor's efficiency, and the CLH1005T-2N7S-N is designed to have a high Q factor for optimal performance.
The operating temperature range is typically -40°C to +125°C. The surface mount design allows for automated placement and soldering. The inductor is constructed using a ceramic core and a wire winding, which is then encapsulated in a protective coating. The "N" at the end of the part number may indicate a specific termination material or other manufacturing detail.