EN
  • EN
  • DE

CLH1005T-2N2S-N

Part No CLH1005T-2N2S-N
Manufacturer Yageo
Catalog Custom Parts (B - D)
Description Ind RF Chip Unshielded Multilayer 2.2nH 0.3nH 100MHz 8Q-Factor Ceramic 400mA 0402 T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1114002-CLH1005T-2N2S-N
Categories Custom Parts
Manufacturer Yageo
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CLH1005T-2N2S-N CAD Model

Description

The CLH1005T-2N2S-N is a multilayer ceramic inductor manufactured by Yageo. This inductor is designed for high-frequency applications and offers a compact size and excellent performance characteristics.

Applications

  • Mobile Communication Devices: Used in smartphones, tablets, and other mobile devices for impedance matching, filtering, and tuning in RF circuits.
  • Wireless Communication Systems: Employed in WLAN, Bluetooth, and Zigbee modules for signal conditioning and noise reduction.
  • RF Transceivers: Utilized in radio frequency transceivers for impedance matching between different stages and for filtering unwanted signals.
  • High-Frequency Circuits: Suitable for use in various high-frequency circuits requiring stable and reliable inductance values.
  • GPS Modules: Implemented in GPS receivers for filtering and impedance matching to optimize signal reception.

Features

  • Compact Size: 1005 (1.0 x 0.5 mm) package size allows for high-density mounting on PCBs.
  • High Self-Resonant Frequency: Exhibits a high self-resonant frequency (SRF), enabling operation at higher frequencies without significant performance degradation.
  • Excellent Q Factor: Offers a high Q factor, indicating low energy loss and efficient signal transmission.
  • Tight Inductance Tolerance: Provides a tight inductance tolerance, ensuring consistent performance across different units.
  • Multilayer Construction: Constructed using multilayer ceramic technology, providing high reliability and stability.
  • Surface Mount Technology (SMT): Designed for surface mount assembly, facilitating automated manufacturing processes.

Benefits

  • Improved Signal Quality: The high Q factor and tight inductance tolerance ensure minimal signal loss and distortion, resulting in improved signal quality.
  • Miniaturization: The small package size allows for the miniaturization of electronic devices and circuits.
  • Stable Performance: The multilayer ceramic construction provides stable performance over a wide range of operating conditions.
  • Easy Integration: The SMT design allows for easy integration into automated manufacturing processes, reducing production costs.
  • Reliable Operation: High SRF ensures reliable operation at high frequencies without significant performance degradation.

Additional Details

The CLH1005T-2N2S-N has an inductance value of 2.2 nH. It is designed to operate within a specific temperature range, typically from -55°C to +125°C. The inductor is RoHS compliant, meaning it does not contain hazardous substances. This makes it suitable for environmentally conscious applications. It's crucial to consult the official datasheet from Yageo for detailed electrical characteristics, soldering guidelines, and reliability data before integrating this component into a design.

You May Also Be Interested in

Panjit
SURFACE MOUNT SILICON ZENER DIOD / Zener Diode 51 V 200 mW ±2% Surface Mount SOD-323
Need more? Email Us
TDK Corporation
Lowest to $0.5994
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z= 120 Ohm Rdc=0.2R Imax=0.8A, 4k/reel, RoHS, Fenghua
Lowest to $0.0035
Panjit
Z-diode 0, 8W 47V 5% SOD123FL
Need more? Email Us
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z=1k0 Ohm Rdc=0.6R Imax=0.5A 4k/reel, Fenghua
Lowest to $0.0069
TDK Corporation
Lowest to $0.1360
Diodes Incorporated
DIODE ZENER 27.69V 500MW SOD323F / Zener Diode 27.69 V 500 mW ±3% Surface Mount SOD-323F
Lowest to $0.0747
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Need more? Email Us
AVX Corp/Kyocera Corp
Lowest to $0.9794

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess