EN
  • EN
  • DE

CC1206KKX5R7BB226

Part No CC1206KKX5R7BB226
Manufacturer Yageo
Catalog Ceramic Capacitors
Description CAP CER 22UF 16V X5R 1206
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Estimated Pruduction Lead Time 51 Weeks
Features ±10% 16V Ceramic Capacitor X5R 1206 (3216 Metric)
Manufacturer Yageo
Series CC
Package Reel - TR
Operating Temperature Range -55°C ~ 85°C
Mounting Surface Mount, MLCC
Package 1206 (3216 Metric)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.24.0020
Other Part Number CC1206KKX5R7BB226-ND, 311-3447-2, 311-3447-1, 311-3447-6
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 865960-CC1206KKX5R7BB226
Ultra Librarian 3D Model Ultra Librarian CC1206KKX5R7BB226 CAD Model

Description

The CC1206KKX5R7BB226 is a multilayer ceramic capacitor (MLCC) manufactured by Yageo. It features an X5R dielectric, a 1206 case size, and is designed for general-purpose applications requiring moderate capacitance stability over a temperature range. It is often used in applications such as bypass, decoupling, and filtering.

Applications

  • Bypass Capacitors
  • Decoupling Capacitors
  • Filtering Circuits
  • Power Supply Smoothing
  • General Purpose Circuitry

Features

  • X5R Dielectric: Offers moderate capacitance stability over temperature.
  • 1206 Case Size: Industry-standard size for surface mount applications.
  • Multilayer Ceramic Construction: Provides high capacitance in a compact form factor.
  • RoHS Compliant: Meets environmental regulations.
  • Surface Mount Technology (SMT): Enables automated assembly processes.

Benefits

  • Stable Capacitance: X5R dielectric provides relatively stable capacitance over a moderate temperature range.
  • Compact Size: The 1206 package provides a good balance between size and capacitance value.
  • Reliable Performance: MLCC construction ensures high reliability and long life.
  • Ease of Assembly: SMT design enables efficient automated assembly.
  • Environmentally Friendly: RoHS compliance ensures that the component is environmentally safe.

Additional Details

The CC1206KKX5R7BB226 has a capacitance value of 22µF (226 represents 22 x 10^6 pF). The voltage rating should be obtained from the datasheet, but is commonly 6.3V or 10V. X5R dielectric capacitors typically exhibit a capacitance change of ±15% over the temperature range of -55°C to +85°C. The terminations are usually nickel barrier with tin plating for optimal solderability. For detailed specifications, including voltage rating, tolerance, and temperature characteristics, refer to the Yageo datasheet.

You May Also Be Interested in

Pulse
CAP CER 0.033UF 100V X7R 1206
Need more? Email Us
TDK Corporation
CAP CER 700PF 30KV Z5T DISK
Need more? Email Us
Pulse
CAP CER 100PF 50V NPO 0805
Need more? Email Us
TDK Corporation
CAP CER 1700PF 10KV Z5T BUTTON
Need more? Email Us
TDK Corporation
CAP CER 0.33UF 250V X7T SMD
Need more? Email Us
Murata Electronics North America
CAP CER 39PF 100V C0G/NP0 RADIAL
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 150PF 250V Y5P RADIAL
Need more? Email Us
Kemet
CAP CER 2200PF 440VAC Y5V RADIAL
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
260+ $0.1946 $50.5960
550+ $0.1823 $100.2650
855+ $0.1761 $150.5655
1,225+ $0.1638 $200.6550
1,590+ $0.1577 $250.7430
1,985+ $0.1515 $300.7275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,100 pieces
MOQ: 260 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess