EN
  • EN
  • DE

CC0402MRY5V7BB101

Part No CC0402MRY5V7BB101
Manufacturer Yageo
Catalog Ceramic Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 100 pF
Mounting SMD (SMT)
Case / Package 0402
Dielectric Y5V
Lead Free Yes
RoHS Compliant
Voltage Rating (DC) 16 V
Win Source Part Number 1051371-CC0402MRY5V7BB101
Categories Ceramic Capacitors
Manufacturer Yageo
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CC0402MRY5V7BB101 CAD Model

Description

The CC0402MRY5V7BB101 is a ceramic capacitor manufactured by Yageo. It is a surface-mount multilayer ceramic capacitor (MLCC) with a capacitance of 100pF, a voltage rating of 50V, and a Y5V dielectric.

This capacitor is designed for general-purpose applications in electronic circuits. The 0402 case size indicates its compact dimensions (0.04 inch x 0.02 inch), making it suitable for high-density circuit boards. The Y5V dielectric offers high capacitance but also significant capacitance variation with temperature and voltage.

Applications

  • Decoupling: Filtering noise from power supplies in digital circuits.
  • Bypass: Bypassing high-frequency signals to ground.
  • Filtering: Filtering unwanted frequencies from analog signals.
  • Timing Circuits: In timing circuits and oscillators (where temperature stability is not critical).
  • General-Purpose Applications: In a wide range of electronic circuits.

Features

  • Capacitance of 100pF: Provides a capacitance of 100 picofarads.
  • Voltage Rating of 50V: Can withstand voltages up to 50 volts.
  • Y5V Dielectric: Offers high capacitance.
  • 0402 Case Size: Compact dimensions for high-density circuit boards.
  • Surface Mount Technology (SMT): Designed for surface mount assembly.

Benefits

  • Compact Size: Saves space on circuit boards.
  • High Capacitance: Provides a relatively high capacitance in a small package.
  • Easy to Use: Simple to implement in circuit designs.
  • Cost-Effective: Provides a cost-effective solution for general-purpose applications.
  • Automated Assembly: Suitable for automated pick-and-place assembly.

The CC0402MRY5V7BB101 capacitor has a capacitance tolerance of ±20%. The Y5V dielectric means the capacitance can vary significantly with temperature (typically -82% to +22% over the temperature range of -30°C to +85°C) and applied voltage. Therefore, it is important to consider these variations when designing circuits using this capacitor. For applications requiring greater stability, capacitors with X7R or C0G/NP0 dielectrics are preferred. The capacitor is RoHS compliant, meaning it does not contain hazardous substances.

You May Also Be Interested in

TDK Corporation
220 pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Need more? Email Us
Murata Electronics North America
4.7 µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Lowest to $0.0674
TDK Corporation
330 pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Need more? Email Us
Kemet
1 µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
Need more? Email Us
Kemet
5.6 pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Need more? Email Us
Kemet
1000 pF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric)
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER 22UF 10V X5R 0805
Lowest to $0.0644
TDK Corporation
2200 pF ±20% 300VAC/440VAC Ceramic Capacitor Z5U Radial, Disc
Lowest to $0.0340
AVX Corp/Kyocera Corp
10 µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)
Lowest to $0.2241

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess