Product Overview: SST49LF002A-33-4C-NH from Microchip Technology
The SST49LF002A-33-4C-NH is a highly reliable, 2 Mbit Flash memory component manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. Designed for high-performance applications, this non-volatile memory chip offers a cost-effective solution for storing boot and firmware code in a wide range of computing and embedded systems.
Key Features
- Memory Size: 2 Mbit (256K x 8)
- Voltage Range: 2.7V to 3.6V, providing compatibility with low voltage requirements and ensuring energy efficiency.
- Access Time: 33 MHz, which allows for fast data access and quick boot times.
- Interface Type: LPC (Low Pin Count) interface, ensuring easy integration with a wide range of microprocessors and microcontrollers.
- Package: PLCC (Plastic Leaded Chip Carrier) 32-pin packaging, offering a compact solution and robust physical protection.
- Temperature Range: Commercial temperature range, making it suitable for standard operating environments.
- Endurance: High endurance with at least 100,000 erase/write cycles, ensuring a long operational life for applications that require frequent code updates.
- Data Retention: Offers a minimum of 20 years of data retention, providing a reliable storage solution over an extended period.
Applications
The SST49LF002A-33-4C-NH is versatile and can be used in a variety of applications, including:
- Desktop and laptop computers for BIOS storage
- Embedded systems requiring boot code storage
- Networking equipment such as routers and switches
- Industrial control systems for firmware updates
- Consumer electronics that require firmware integrity and reliability
Quality and Support
Microchip Technology is committed to providing high-quality products and offers comprehensive technical support for the SST49LF002A-33-4C-NH. Customers can access a wide range of resources, including datasheets, application notes, and design tools, to facilitate the integration of this flash memory into their products.