EN
  • EN
  • DE

CC0402KRX7R9BB181

Part No CC0402KRX7R9BB181
Manufacturer Yageo
Catalog Ceramic Capacitors
Description CAP CER 180PF 50V X7R 0402 / 180 pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Ceramic Capacitors
Manufacturer Yageo
Packaging Reel - TR
Capacitance 180 pF
Tolerance ±10%
Voltage - Rated 50V
Temperature Coefficient X7R
Temperature Range - Operating -55°C ~ 125°C
Applications General Purpose
Mounting Surface Mount, MLCC
Case / Package 0402 (1005 Metric)
Size / Dimension 0.039" L x 0.020" W (1.00mm x 0.50mm)
Thickness (Max) 0.022" (0.55mm)
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.24.0020
Other Part Number 311-3612-2,CC0402KRX7R9BB181-ND,311-3612-1,311-3612-6,04022R181K9B20D,223858715613
Standard Package 10,000
Win Source Part Number 1329990-CC0402KRX7R9BB181
Ultra Librarian 3D Model Ultra Librarian CC0402KRX7R9BB181 CAD Model

Description

The CC0402KRX7R9BB181 is a multilayer ceramic capacitor (MLCC) manufactured by Yageo. It features a capacitance of 180pF, a 25V voltage rating, and an X7R dielectric. This capacitor is designed for general-purpose applications where stable performance is required over a range of temperatures and voltages. The 0402 case size signifies its small dimensions, making it suitable for relatively high-density circuit board designs.

Applications

  • Bypass Capacitors: Decoupling power supplies in digital circuits.
  • Filtering: Removing unwanted noise and ripple in analog circuits.
  • Timing Circuits: Providing timing elements in oscillators and timers.
  • Signal Coupling: Blocking DC and passing AC signals between stages.
  • General-Purpose Applications: Used in various electronic circuits for a wide range of functions.

Features

  • Capacitance: 180pF with a tolerance that should be verified in the datasheet (+/- 10% is typical for K tolerance).
  • Voltage Rating: 25V, suitable for low-voltage applications.
  • Dielectric: X7R, offering stable performance over temperature variations (-55°C to +125°C).
  • Case Size: 0402 (1.0mm x 0.5mm), small size for high-density boards.
  • Surface Mount Technology (SMT): Designed for automated assembly.

Benefits

  • Stable Performance: X7R dielectric provides consistent performance over temperature.
  • Miniaturization: 0402 case size allows for relatively dense circuit designs.
  • Reliable Operation: Ceramic construction ensures high reliability.
  • Easy Assembly: SMT design allows for automated placement and soldering.
  • Cost-Effective: MLCCs offer a cost-effective solution for capacitance requirements.

Additional Details

The CC0402KRX7R9BB181 is a lead-free component, compliant with RoHS standards. The X7R dielectric offers a capacitance variation of ±15% over the operating temperature range. It is crucial to follow proper soldering techniques when mounting these small components to avoid damage. The component is non-polarized. Always refer to the manufacturer's datasheet for detailed specifications, including tolerance, temperature coefficient, and soldering recommendations. The part number provides useful information: CC = Ceramic Capacitor, 0402 = Case Size, K = Tolerance, RX7R = Dielectric, 9 = Voltage Code, BB = Specific Features, 181 = Capacitance Code (18 x 10^1 pF = 180 pF).

You May Also Be Interested in

Kemet
CAP CER 10000PF 200V X7R RADIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER 0.56UF 250V X7R 2225
Need more? Email Us
Kemet
CAP CER 2200PF 440VAC Y5V RADIAL
Need more? Email Us
TDK Corporation
CAP CER 2700PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 0.33UF 250V X7T SMD
Need more? Email Us
Kemet
CAP CER 1500PF 100V Z5U RADIAL
Need more? Email Us
Murata Electronics North America
CAP CER 56PF 50V NP0 RADIAL
Need more? Email Us
Pulse
CAP CER 100PF 50V NPO 0805
Need more? Email Us
Vishay
CAP CER 2500PF 10KV Z5U RADIAL
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
25,000+ $0.0020 $50.0000
62,500+ $0.0016 $100.0000
93,750+ $0.0016 $150.0000
133,335+ $0.0015 $200.0025
166,670+ $0.0015 $250.0050
230,770+ $0.0013 $300.0010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 25000 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess