EN
  • EN
  • DE

A1441EELLT-T

Part No A1441EELLT-T
Manufacturer Allegro MicroSystems, LLC
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 2V-4V 6MLP/DFN / Motor Driver Bi-CMOS On/Off 6-MLP/DFN (2x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr Allegro MicroSystems
Package Tape & Reel
Product Status Obsolete
Motor Type - AC, DC Brushless DC (BLDC)
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface On/Off
Technology Bi-CMOS
Applications Haptic Feedback
Current - Output 150mA
Voltage - Supply 2V ~ 4V
Voltage - Load 2V ~ 4V
Temperature Range - Operating -40°C ~ 165°C (TJ)
Mounting Type Surface Mount
Package / Case 6-PowerUFDFN
Supplier Device Package 6-MLP/DFN (2x2)
Base Product Number A1441
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1347346-A1441EELLT-T
Ultra Librarian 3D Model Ultra Librarian A1441EELLT-T CAD Model

Description

The 1347346-A1441EELLT-T is a fully integrated driver for brushless DC (BLDC) motors from Allegro MicroSystems.

  • Output Configuration: Half-bridge
  • Current Output: 150mA
  • Interface: On/off
  • Voltage Load: 2V ~ 4V
  • Mounting Type: Surface mountable
  • Package: 6-PowerUFDFN
  • Operating Temperature: -40°C ~ 165°C (TJ)
  • Product Status: Obsolete

You May Also Be Interested in

Unitrode
DUAL MARKED (5962-9474601MEA) / Motor Driver
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Allegro MicroSystems, LLC
Lowest to $2.1401
ON Semiconductor
IC HALF BRIDGE DRIVER DUAL 28SOI / Motor Driver
Lowest to $2.5750
Toshiba Semiconductor and Storage
Lowest to $1.6232
Toshiba Semiconductor and Storage
Lowest to $1.8818
Freescale Semiconductor - NXP
STEPPER MOTOR CONTROLLER, 0.4A, / Bipolar Motor Driver CMOS SPI 24-SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Trinamic Motion Control GmbH
Lowest to $16.0041

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess