EN
  • EN
  • DE

CA0612KRNPO9BN470

Part No CA0612KRNPO9BN470
Manufacturer Yageo
Catalog Capacitor Networks, Arrays
Description CAP ARRAY 47PF 50V NP0 0612
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Yageo
Packaging Reel - TR
Status Active
Capacitance 47pF
Tolerance ±10%
Voltage Rating 50V
Dielectric Material Ceramic
Number of Capacitors 4
Circuit Type Isolated
Temperature Coefficient C0G, NP0
Mounting SMD (SMT)
Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max) 0.035" (0.90mm)
Win Source Part Number 1027561-CA0612KRNPO9BN470
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CA0612KRNPO9BN470 CAD Model

Description

The Yageo 432583 capacitor is a ceramic capacitor with a capacitance of 47pF and a voltage rating of 50V.

  • Capacitance: 47pF
  • Voltage Rating: 50V
  • Tolerance: ±10%
  • Temperature Coefficient: C0G, NP0
  • Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
  • Height: 0.035" (0.90mm)

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
CAP ARRAY 10000PF 50V JB 1206
Need more? Email Us
TDK Corporation
CAP ARRAY 10000PF 50V X7R 1206
Lowest to $0.1504
Samsung
CAP ARRAY 0.1UF 16V X7R 0805 / Cap Ceramic Array 0.1uF 16V X7R 20% 0805 Pad SMD 4 Capacitor 125°C T/R
Need more? Email Us
TDK Corporation
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP NETWORK 4.7UF 100V 6SMD
Lowest to $34.4118
Murata Electronics North America
CAP ARRAY 0.1UF 16V X7R 0805
Lowest to $0.5518

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess