EN
  • EN
  • DE

475K100CS4G-FA

Part No 475K100CS4G-FA
Manufacturer Cornell Dubilier Electronics (CDE)
Catalog Capacitor Networks, Arrays
Description CAP NETWORK 4.7UF 100V 6SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Cornell Dubilier Electronics (CDE)
Packaging Tube/Rail
Status Active
Capacitance 4.7μF
Tolerance ±10%
Voltage Rating 100V
Dielectric Material Polymer, Metallized
Circuit Type Bussed
Mounting SMD (SMT)
Dimension 0.524" L x 0.500" W (13.30mm x 12.70mm)
Height - Seated (Max) 0.250" (6.35mm)
Win Source Part Number 1005638-475K100CS4G-FA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 475K100CS4G-FA CAD Model

Description

The 475K100CS4G-FA is a ceramic disc capacitor manufactured by Cornell Dubilier Electronics (CDE). Ceramic disc capacitors are commonly used in a variety of electronic circuits for filtering, decoupling, and bypass applications. They are known for their reliability, small size, and cost-effectiveness.

Applications

  • Power Supply Filtering: Used to filter noise and ripple in power supply circuits.
  • Bypass Capacitors: Placed in parallel with components to bypass high-frequency signals to ground.
  • Decoupling Capacitors: Used near integrated circuits to provide a local source of power and reduce noise.
  • Audio Circuits: Employed in audio amplifiers and preamplifiers for filtering and signal coupling.
  • Timing Circuits: Used in oscillators and timing circuits to set the frequency of operation.

Features

  • High Capacitance Value: 4.7μF capacitance.
  • Voltage Rating: 100V voltage rating.
  • Ceramic Dielectric: Utilizes a ceramic dielectric material for stability and reliability.
  • Disc Shape: Compact disc shape for easy mounting on circuit boards.
  • Leaded Termination: Features leaded terminations for through-hole mounting.
  • Temperature Stability: Offers stable performance over a wide range of temperatures.

Benefits

  • Noise Reduction: Effectively reduces noise and voltage ripple in electronic circuits.
  • Improved Circuit Stability: Enhances the stability and reliability of electronic systems.
  • Cost-Effective Solution: Provides a cost-effective solution for various capacitor applications.
  • Easy to Use: Simple to install and integrate into electronic circuits.
  • Long Lifespan: Offers a long operational life with minimal degradation in performance.

Additional Details

The 475K100CS4G-FA capacitor is designed for general-purpose applications where a stable and reliable capacitor is required. The '475' in the part number indicates a capacitance value of 4.7μF (47 x 10^4 pF). The 'K' tolerance code typically indicates a ±10% tolerance. The '100' indicates a voltage rating of 100V. The 'CS' likely refers to the dielectric material and specific performance characteristics. The '4G' may denote a specific series or manufacturing detail, and the 'FA' could indicate the lead style or packaging. Ceramic disc capacitors are known for their low ESR (Equivalent Series Resistance) and ESL (Equivalent Series Inductance), which contribute to their effectiveness in filtering and decoupling applications. They are widely used in both consumer and industrial electronic devices.

You May Also Be Interested in

Samsung
CAP ARRAY 0.1UF 16V X7R 0805 / Cap Ceramic Array 0.1uF 16V X7R 20% 0805 Pad SMD 4 Capacitor 125°C T/R
Need more? Email Us
TDK Corporation
Need more? Email Us
Yageo
CAP ARRAY 47PF 50V NP0 0612
Need more? Email Us
TDK Corporation
CAP ARRAY 1.0UF 6.3V X5R 1206
Need more? Email Us
AVX Corporation
CAP ARRAY 100PF 25V NP0 0612
Need more? Email Us
TDK Corporation
CAP ARRAY 330PF 50V NP0 1206
Lowest to $0.0979
AVX Corporation
CAP ARRAY 220PF 50V NP0 0612
Need more? Email Us
TDK Corporation
CAP ARRAY 10000PF 50V X7R 1206
Lowest to $0.1504
TDK Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.4118 $68.8236
4+ $28.2353 $112.9412
6+ $27.3530 $164.1180
8+ $26.4706 $211.7648
10+ $25.5883 $255.8830
14+ $22.9412 $321.1768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 532 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess