EN
  • EN
  • DE

C0603JRNPO9BN100

Part No C0603JRNPO9BN100
Manufacturer Yageo
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Yageo
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820002-C0603JRNPO9BN100
Ultra Librarian 3D Model Ultra Librarian C0603JRNPO9BN100 CAD Model

Description

The C0603JRNPO9BN100 is a multilayer ceramic capacitor (MLCC) manufactured by Yageo. It's part of the C0603 series, which is known for its compact size and excellent performance in high-frequency applications. The capacitor utilizes a NPO (also known as COG) dielectric material, which provides exceptional stability and minimal capacitance variation over temperature and voltage.

Applications:

  • Bypass Capacitors: Used to filter out unwanted noise and provide a stable power supply in electronic circuits.
  • Decoupling Capacitors: Placed close to integrated circuits to provide a local energy source and reduce voltage transients.
  • Timing Circuits: Employed in oscillators and other timing-sensitive applications due to its stable capacitance.
  • RF Applications: Suitable for use in radio frequency circuits where low loss and high stability are critical.
  • Filtering: Used in low-pass, high-pass, and band-pass filters to selectively attenuate or pass certain frequencies.

Features:

  • Compact Size: The 0603 case size (0.063 x 0.031 inches) makes it ideal for miniaturized electronic devices.
  • NPO/COG Dielectric: Provides superior capacitance stability over a wide temperature range (-55°C to +125°C) and voltage range.
  • Low Dissipation Factor: Ensures minimal energy loss, making it suitable for high-frequency applications.
  • High Insulation Resistance: Offers excellent isolation and prevents leakage current.
  • RoHS Compliant: Meets environmental regulations regarding hazardous substances.
  • Lead-Free Termination: Compatible with lead-free soldering processes.

Benefits:

  • Stable Performance: The NPO dielectric ensures consistent and reliable performance in demanding applications.
  • Reduced Noise: Effective at filtering out unwanted noise and providing a clean power supply.
  • Miniaturization: The small size allows for denser circuit designs and reduced board space.
  • Long Lifespan: Ceramic capacitors are known for their long-term reliability and stability.
  • Improved Signal Integrity: Helps to maintain signal integrity in high-frequency circuits.

Additional Details:

The C0603JRNPO9BN100 has a capacitance of 10pF (picofarads) with a tolerance of ±5%. It has a voltage rating of 50V. The operating temperature range is -55°C to +125°C. The termination is typically made of nickel barrier with a tin plating for solderability. The capacitor is suitable for reflow soldering and wave soldering processes. It is commonly used in a wide range of electronic devices, including smartphones, tablets, computers, and industrial equipment. The part number designates a specific set of electrical and physical characteristics adhering to industry standards for MLCCs.

You May Also Be Interested in

Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Phoenix Contact
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
315+ $0.1836 $57.8340
770+ $0.1502 $115.6540
1,195+ $0.1455 $173.8725
1,640+ $0.1409 $231.0760
2,120+ $0.1363 $288.9560
2,835+ $0.1224 $347.0040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 315 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess