EN
  • EN
  • DE

DMN2215UDM-7-F

Part No DMN2215UDM-7-F
Manufacturer Diodes Incorporated
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Diodes Incorporated
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821816-DMN2215UDM-7-F
Ultra Librarian 3D Model Ultra Librarian DMN2215UDM-7-F CAD Model

Description

Product Overview: DMN2215UDM-7-F by Diodes Incorporated

The DMN2215UDM-7-F is a high-performance, N-channel enhancement mode field-effect transistor (MOSFET) designed and manufactured by Diodes Incorporated. This MOSFET is a versatile component that is widely used in a range of electronic applications, including power management, switching, and amplification tasks. With its compact form factor and robust design, the DMN2215UDM-7-F is an ideal choice for space-constrained applications requiring efficient power handling capabilities.

Key Features

  • Low On-Resistance: The device features a low on-resistance (RDS(on)), which enhances its efficiency by minimizing power loss during operation.
  • High Continuous Drain Current: It supports a high continuous drain current (ID), allowing it to handle significant power levels for a variety of applications.
  • Advanced Packaging: Enclosed in a small SOT-23 package, the DMN2215UDM-7-F is designed for optimal thermal performance and space-saving on printed circuit boards (PCBs).
  • High-Speed Switching: The MOSFET is engineered for fast switching speeds, which is crucial for applications requiring rapid response times.
  • Low Threshold Voltage: It operates at a low threshold voltage (VGS(th)), making it suitable for low-voltage drive applications.

Applications

The DMN2215UDM-7-F is commonly used in a wide array of electronic applications such as:

  • Power supply circuits
  • DC-DC converters
  • Motor control systems
  • Load switches
  • Battery management systems
  • Portable electronic devices

With its impressive electrical characteristics and reliability, the DMN2215UDM-7-F from Diodes Incorporated is a superior choice for designers and engineers looking to enhance the performance and efficiency of their electronic designs. Its ability to operate effectively under high current conditions, coupled with its high-speed switching capabilities, makes this MOSFET a valuable component in the modern electronics landscape.

Reliability and Quality

Diodes Incorporated is known for its commitment to quality and reliability. The DMN2215UDM-7-F MOSFET is no exception and is produced to meet high industry standards, ensuring stable performance and longevity in a wide range of operating conditions.

You May Also Be Interested in

Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Comet America, LP
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess