EN
  • EN
  • DE

C0603JPNPO9B0331

Part No C0603JPNPO9B0331
Manufacturer Yageo
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Yageo
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820001-C0603JPNPO9B0331
Ultra Librarian 3D Model Ultra Librarian C0603JPNPO9B0331 CAD Model

Description

The C0603JPNPO9B0331 is a ceramic capacitor manufactured by Yageo. It is a surface-mount multilayer ceramic capacitor (MLCC) designed for general-purpose applications.

Applications

  • Bypassing and decoupling in electronic circuits
  • Filtering in power supplies and signal lines
  • General-purpose applications in consumer electronics
  • Use in mobile devices such as smartphones and tablets
  • Industrial equipment

Features

  • Size: 0603 (0.06 inch x 0.03 inch)
  • Capacitance: 330 pF (picofarads)
  • Voltage Rating: 50V
  • Dielectric Material: NP0/C0G
  • Tolerance: ±5%
  • Termination: Nickel Barrier with Tin plating
  • RoHS Compliant: Yes

Benefits

  • High Stability: NP0/C0G dielectric provides excellent capacitance stability over temperature and voltage variations.
  • Small Size: The compact 0603 package allows for high-density circuit designs.
  • Low ESR: Equivalent series resistance (ESR) is low, ensuring efficient performance in high-frequency applications.
  • Reliability: MLCC construction offers high reliability and long life.
  • Wide Operating Temperature Range: Suitable for use in a variety of environmental conditions.

Additional Details

The NP0/C0G dielectric is a Class I ceramic material characterized by its high stability and low loss. The ±5% tolerance ensures that the capacitor's actual capacitance is within a narrow range of the nominal value. The nickel barrier termination with tin plating provides excellent solderability and prevents leaching. The capacitor is compliant with RoHS (Restriction of Hazardous Substances) directives, making it environmentally friendly.

You May Also Be Interested in

Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess