EN
  • EN
  • DE

FQPF8N60CYTU

Part No FQPF8N60CYTU
Manufacturer Fairchild/ON Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fairchild/ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823546-FQPF8N60CYTU
Ultra Librarian 3D Model Ultra Librarian FQPF8N60CYTU CAD Model

Description

The FQPF8N60CYTU is an N-Channel MOSFET manufactured by Fairchild/ON Semiconductor. It is designed for high-voltage, high-speed power switching applications, similar to the FQPF8N60CF, but comes in a different package and is intended for mass production assembly. This MOSFET utilizes advanced planar stripe, DMOS technology for excellent performance and reliability.

Applications:

  • Switch-Mode Power Supplies (SMPS): Used in SMPS for various electronic devices.
  • Power Factor Correction (PFC): Integrated into PFC circuits to improve energy efficiency.
  • Electronic Ballasts: Employed in electronic ballasts for lighting systems.
  • Motor Control: Utilized in motor control applications.
  • High Voltage Converters: Found in high voltage DC-DC and AC-DC converters.

Features:

  • N-Channel MOSFET: Offers efficient current conduction and switching capabilities.
  • High Voltage Rating: Rated for 600V drain-source voltage (VDS).
  • Low On-Resistance: Features a low RDS(on) to minimize conduction losses.
  • Fast Switching Speed: Provides quick turn-on and turn-off times.
  • Avalanche Rated: Designed to withstand avalanche conditions.

Benefits:

  • High Efficiency: Reduces power losses and enhances overall system efficiency.
  • Reliable Performance: Offers stable and dependable operation.
  • Simplified Design: Reduces design complexity.
  • Reduced Heat Dissipation: Low on-resistance results in less heat generation.
  • Enhanced System Protection: Avalanche rating provides added protection.

Additional Details:

The FQPF8N60CYTU has a continuous drain current (ID) of 8A and a pulsed drain current (IDM) of 24A. It comes in a TO-220 package and is tape and reel for automated assembly. The gate-source voltage (VGS) is rated at ±30V. The 'TU' suffix indicates that the device is provided in tape and reel packaging for automated pick-and-place assembly on printed circuit boards, suiting high-volume production environments.

You May Also Be Interested in

Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess