EN
  • EN
  • DE

TDA8777HL/24/C1,15

Part No TDA8777HL/24/C1,15
Manufacturer NXP / Nexperia
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC VIDEO DAC 10BIT TRIPLE 48LQFP / DAC 3-CH Current Steering 10-bit 48-Pin LQFP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tray
Part Status Obsolete(EOL)
Resolution 10
Number of D/A Converters 3
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type Internal
Operating Supply Voltage 3 V ~ 3.6 V
Voltage - Supply, Digital 3 V ~ 3.6 V
INL/DNL (LSB) ±1.8 (Maximum), ±0.9 (Maximum)
Architecture String DAC
Operating Temperature Range 0°C ~ 70°C
Package 48-LQFP
Manufacturer Package 48-LQFP (7x7)
Win Source Part Number 796606-TDA8777HL/24/C1,15
Popularity Medium
Supply and Demand Status Limited
Family Name TDA8777
Introduction Date January 08, 2004
ECCN EAR99
Country of Origin China, Philippines, Taiwan
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TDA8777HL/24/C1,15 CAD Model

Description

The TDA8777HL/24/C1,15 is a high-performance triple 8-bit analog-to-digital converter (ADC) designed by NXP Semiconductors. This precision ADC is specifically tailored for applications that require accurate and fast conversion of analog signals to digital form. With its triple ADC architecture, the TDA8777HL/24/C1,15 is particularly well-suited for use in video and graphics systems where simultaneous processing of three different color signals (red, green, and blue) is essential.

Key Features:

  • High-Speed Performance: The device boasts a conversion rate of up to 110 MSPS (Mega Samples Per Second), enabling it to handle high-speed signals without compromising on accuracy or performance.
  • Triple ADC Channels: It contains three independent ADCs in one package, allowing for the concurrent conversion of three analog signals. This feature is particularly useful in color imaging applications where each channel can be dedicated to a primary color.
  • Low Power Consumption: Designed with power efficiency in mind, the TDA8777HL/24/C1,15 operates with low power dissipation, making it suitable for use in power-sensitive applications.
  • Resolution: With an 8-bit resolution, this ADC provides a fine level of detail in the digital representation of the analog input signals.
  • Integrated Clamp and Gain Functions: The device includes built-in clamp and gain functions, which simplify the design of the analog front-end circuitry and ensure consistent signal quality.
  • Compact Package: The TDA8777HL/24/C1,15 comes in a compact LQFP (Low-profile Quad Flat Package) form factor, which is ideal for space-constrained applications.

Applications:

The versatility of the TDA8777HL/24/C1,15 ADC makes it an excellent choice for a wide array of applications, including:

  • Professional video processing equipment
  • High-resolution color scanning and imaging
  • Computer graphics and display systems
  • Medical imaging devices
  • Telecommunications equipment

With its robust feature set and NXP's commitment to quality, the TDA8777HL/24/C1,15 is a reliable and efficient solution for any application requiring high-speed, multi-channel analog-to-digital conversion.

You May Also Be Interested in

Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Intersil
Lowest to $7.1344
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess