EN
  • EN
  • DE

HMC1020LP4ETR

Part No HMC1020LP4ETR
Manufacturer Analog Devices Inc.
Catalog RF Detectors
Description IC RMS PWR DETECTOR 65DB 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Frequency 0Hz to 3.9GHz
RF Type General Purpose
Input Range -65dBm to 7dBm
Accuracy ±1dB
Supply Voltage - Operating 4.5 V to 5.5 V
Operating Supply Current 58mA
Case / Package 24-QFN (4x4)
Win Source Part Number 016995-HMC1020LP4ETR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC1020LP4ETR CAD Model

Description

Analog Devices Inc. HMC1020LP4ETR Overview

The HMC1020LP4ETR is a state-of-the-art RMS Power Detector designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This advanced component is part of Analog Devices' Hittite Microwave products and is specifically engineered for RF (Radio Frequency) and microwave applications where accurate power measurement is critical.

Encased in a compact 4x4 mm QFN (Quad Flat No-lead) package, the HMC1020LP4ETR is optimized for a wide frequency range from 0.1 GHz to 3.9 GHz, making it an ideal choice for versatile applications across various industries including wireless communications, aerospace, defense, and test equipment. Its exceptional linearity and temperature stability ensure reliable performance in even the most demanding environments.

Key Features of the HMC1020LP4ETR

  • Wide Frequency Range: Operates effectively from 0.1 GHz to 3.9 GHz, catering to a broad spectrum of RF applications.
  • High Accuracy: Delivers precise RMS power measurement over a wide dynamic range, ensuring the fidelity of signal strength readings.
  • Low Power Consumption: Designed for efficiency, it draws minimal current, which is ideal for battery-powered or energy-sensitive devices.
  • Single-ended Input: Simplifies the system design by allowing for easy integration without the need for external baluns or RF transformers.
  • Temperature Compensated: Maintains consistent performance across a wide temperature range, ensuring reliability under varying environmental conditions.
  • Output Interface: Provides a linear-in-dB analog voltage output that correlates with the log-scaled input power, facilitating easy interfacing with ADCs or other monitoring systems.

With its robust design, the HMC1020LP4ETR is capable of withstanding the rigors of complex RF systems while providing the precision that engineers need for critical power detection tasks. Whether utilized in cellular base stations, radar systems, or RF test equipment, this RMS power detector from Analog Devices Inc. stands out as a high-quality component that combines performance with reliability.

For designers and engineers looking to integrate precise power measurement capabilities into their RF systems, the HMC1020LP4ETR from Analog Devices Inc. offers a compelling solution that balances technical sophistication with practical application.

You May Also Be Interested in

MACOM Technology Solutions
DETECTOR
Need more? Email Us
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 16QSOP
Need more? Email Us
MACOM Technology Solutions
IC RF DETECT 1GHZ-15GHZ
Need more? Email Us
MACOM Technology Solutions
IC RF DETECT 1GHZ-15GHZ
Need more? Email Us
Maxim Integrated
IC RF DETECT 800MHZ-2GHZ 4UCSP
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
POWER DETECTOR 5-44 GHZ DIE
Need more? Email Us
Maxim Integrated
IC RF DETECT 100MHZ-2.5GHZ 8UMAX
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.4821 $61.4463
6+ $16.8058 $100.8348
10+ $16.2806 $162.8060
13+ $15.7555 $204.8215
17+ $15.2303 $258.9151
22+ $13.6547 $300.4034
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,020 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess