EN
  • EN
  • DE

SI8220CD-A-IS

Part No SI8220CD-A-IS
Manufacturer Skyworks Solutions Inc.
Catalog Isolators - Gate Drivers
Description DGTL ISO 5KV 1CH GATE DVR 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Isolators - Gate Drivers
Mfr Skyworks Solutions Inc.
Series Automotive, AEC-Q100
Package Tube
Product Status Obsolete
Technology Capacitive Coupling
Number of Channels 1
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 30kV/µs (Typ)
Propagation Delay tpLH / tpHL (Max) 60ns, 40ns
Rise / Fall Time (Typ) 20ns, 20ns (Max)
Current - Output High, Low 1.5A, 2.5A
Current - Peak Output 2.5A
Voltage - Forward (Vf) (Typ) 2.5V (Max)
Current - DC Forward (If) (Max) 30 mA
Voltage - Output Supply 12.2V ~ 24V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Approval Agency CSA, UR, VDE
Standard Package 46 pcs
Moisture Sensitivity Level (MSL) 2A (4 Weeks)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 666891-SI8220CD-A-IS
Ultra Librarian 3D Model Ultra Librarian SI8220CD-A-IS CAD Model

Description

The SI8220CD-A-IS is an automotive-grade isolator gate driver designed by Skyworks Solutions Inc. It is part of the SI8220CD series and is specifically designed for automotive applications.

  • Voltage Isolation: 5000Vrms
  • Channel Count: One
  • Output Current (High): 1.5A
  • Output Current (Low): 2.5A
  • Rise Time: 20ns (typical)
  • Fall Time: 20ns (typical)
  • Propagation Delay (tpLH): 60ns (maximum)
  • Propagation Delay (tpHL): 40ns (maximum)
  • Mounting Type: Surface Mount
  • Package: 16-SOIC
  • Operating Temperature: -40°C to 125°C
  • Status: Obsolete (Not Recommended for New Designs)
  • Approvals: CSA, UR, VDE

You May Also Be Interested in

Littelfuse Inc.
OPTOISO 3.75KV GATE DRVR 8FLTPCK
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 3.75KV 1CH GATE DVR 8SMD
Need more? Email Us
Analog Devices Inc.
DGTL ISO 5KV 1CH GATE DVR 16SOIC
Lowest to $11.6418
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 5SOP
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 5KV 1CH GATE DVR 6SDIP
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess