EN
  • EN
  • DE

4K22 MF-1/4W-B 1%

Part No 4K22 MF-1/4W-B 1%
Manufacturer Yageo
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1191418-4K22 MF-1/4W-B 1%
Categories Custom Parts
Manufacturer Yageo
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 4K22 MF-1/4W-B 1% CAD Model

Description

The 4K22 MF-1/4W-B 1% is a metal film resistor manufactured by Yageo. Yageo is a leading global provider of passive components, including resistors, capacitors, and inductors. This resistor is a precision component designed for various electronic applications.

Applications

  • Power supplies
  • Audio circuits
  • Instrumentation
  • Control systems
  • Telecommunications equipment

Features

  • Metal film construction: Provides excellent stability and low noise.
  • 1/4W power rating: Suitable for moderate power dissipation.
  • 1% tolerance: Offers high precision for accurate circuit performance.
  • 4.22 kΩ resistance: Provides a specific resistance value for circuit design.
  • Wide operating temperature range: Functions reliably in various environmental conditions.

Benefits

  • Improved circuit accuracy: Precise resistance value ensures accurate circuit operation.
  • Reduced noise: Metal film construction minimizes noise generation, improving signal integrity.
  • Enhanced stability: Stable resistance value over time and temperature ensures consistent performance.
  • Increased reliability: Robust construction ensures long-term reliability.
  • Versatile application: Suitable for a wide range of electronic applications.

Additional Details

The 4K22 MF-1/4W-B 1% resistor is typically manufactured with a thin film of metal alloy deposited on a ceramic substrate. It has a protective coating to prevent environmental degradation. The resistor is available in various lead configurations, including axial and SMD. It meets industry standards for performance and reliability. The temperature coefficient of resistance (TCR) is typically low, ensuring minimal resistance variation with temperature changes. The 'B' likely indicates the packaging type.

You May Also Be Interested in

Amd
Need more? Email Us
Matsuo
Need more? Email Us
TE Connectivity
2 Way 1586359 Series Blue Wire Seal ForMATE-N-LOK Connector IP56 IP57 Rated
Lowest to $1.7901
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
Voltage Multipliers Inc.
Need more? Email Us
Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 102MM, R, Hs, P
Need more? Email Us
Renesas Electronics America
IC FREQ TIMING GENERATOR 28SSOP / Intel CPU Server, PCI Express (PCIe), SATA Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 400MHz 1 Output 28-SSOP
Lowest to $4.3657
Analog Devices Inc.
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess