EN
  • EN
  • DE

391KD05

Part No 391KD05
Manufacturer Yageo
Catalog TVS - Varistors, MOVs
Description MOV DISC 5MM, 390V 0.4KA, BULK / 390 V 400 A Varistor 1 Circuit Through Hole Disc 5mm
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Mfr YAGEO
Series 05D
Package Bulk
Product Status Active
Maximum AC Volts 250 V
Maximum DC Volts 320 V
Varistor Voltage (Min) 351 V
Varistor Voltage (Typ) 390 V
Varistor Voltage (Max) 429 V
Current - Surge 400 A
Energy 12J
Number of Circuits 1
Capacitance @ Frequency 65 pF @ 1 kHz
Temperature Range - Operating -40°C ~ 105°C (TA)
Features -
Mounting Type Through Hole
Package / Case Disc 5mm
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.40.4000
Win Source Part Number 1360952-391KD05
Ultra Librarian 3D Model Ultra Librarian 391KD05 CAD Model

Description

The YAGEO 1360952-391KD05 is a transient voltage suppressor (TVS) varistor with a capacitance of 65pF @ 1kHz.

  • Capacitance: 65pF @ 1kHz
  • Voltage AC Max: 250V
  • Voltage DC Max: 320V
  • Varistor Voltage: 351V ~ 429V
  • Surge Current: 400A
  • Energy: 12J
  • Series: 05D
  • Package / Case: Disc 5mm
  • Operating Temperature: -40°C ~ 105°C

You May Also Be Interested in

EPCOS (TDK)
VARISTOR 32.5V 30A 0603
Need more? Email Us
Bourns Inc.
VARISTOR 0402
Lowest to $0.2419
Bourns Inc.
VARISTOR 27V 250A DISC 7MM
Need more? Email Us
Bourns Inc.
VARISTOR 0402
Lowest to $0.2039
EPCOS (TDK)
VARISTOR 6.4V 10A 0402
Lowest to $0.0644
Littelfuse Inc.
VARISTOR 25V 0603
Lowest to $0.2566
Panasonic
VARISTOR 42V 8A 0603
Need more? Email Us
Littelfuse Inc.
Varistor Products - Low to Medum Voltage, Radial Lead | VARISTOR 56V 250A DISC 7MM
Lowest to $0.0713
EPCOS (TDK)
VARISTOR 120V 1.2KA DISC 7MM
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess