EN
  • EN
  • DE

2RP1000M-8-S

Part No 2RP1000M-8-S
Manufacturer Yageo
Catalog Gas Discharge Tube Arresters (GDT)
Description GDT 1000V 20KA 2 POLE SMD / Gas Discharge Tube 1000 V 20000A (20kA) ±20% 2 Pole Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Gas Discharge Tube Arresters (GDT)
Mfr YAGEO
Series 2R-8x6
Package Tape & Reel
Product Status Active
Voltage - DC Spark Over (Nom) 1000 V
Impulse Discharge Current (8/20µs) 20000A (20kA)
Tolerance ±20%
Number of Poles 2
Fail Short No
Mounting Type Surface Mount
Package / Case 2-SMD Cylinder Square End
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.30.8000
Win Source Part Number 1361217-2RP1000M-8-S
Ultra Librarian 3D Model Ultra Librarian 2RP1000M-8-S CAD Model

Description

The YAGEO 1361217-2RP1000M-8-S is a gas discharge tube arrester (GDT) from YAGEO's 2R-8x6 series.

  • Type: Gas Discharge Tube Arrester (GDT)
  • Series: 2R-8x6 series
  • Application: Circuit Protection
  • Package: Tape & Reel
  • DC Spark Over Voltage: 1000V
  • Impulse Discharge Current: 20kA
  • Number of Poles: 2
  • Fail Short: Does not fail short
  • Product Status: Active
  • Package/Case: 2-SMD cylinder square end
  • Mounting Type: Surface Mount
  • HTSUS Code: 8536.30.8000
  • Tolerance: ±20%
  • ECCN: EAR99
  • Manufacturer: YAGEO

You May Also Be Interested in

Littelfuse Inc.
GDT 1500V 5KA 2 POLE TH / Gas Discharge Tube 1500 V 5000A (5kA) 2 Pole Through Hole
Lowest to $1.2224
Mitsubishi
GDT 300V 1.5KA 2 POLE TH
Need more? Email Us
EPCOS (TDK)
SURGE ARRESTER GDT SMD
Lowest to $0.6537
EPCOS (TDK)
GDT 350V 5KA 2 POLE SMD
Lowest to $1.4604
Yageo
GDT 800V 10KA 2 POLE TH
Need more? Email Us
Yageo
GDT 90V 3KA 2 POLE SMD REEL
Lowest to $0.1604
Littelfuse Inc.
GDT 230V 5KA 2 POLE
Lowest to $2.2807
Bourns Inc.
GDT 600V 3KA 2 POLE SMD
Need more? Email Us
EPCOS (TDK)
GDT 230V 20KA 3 POLE TH
Lowest to $0.6722

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3418 $51.2700
360+ $0.2805 $100.9800
555+ $0.2717 $150.7935
765+ $0.2629 $201.1185
985+ $0.2542 $250.3870
1,320+ $0.2279 $300.8280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 497 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess