EN
  • EN
  • DE

2RL090M-6

Part No 2RL090M-6
Manufacturer Yageo
Catalog Gas Discharge Tube Arresters (GDT)
Description GDT 90V 5KA 2 POLE SMD REEL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Gas Discharge Tube Arresters (GDT)
Mfr YAGEO
Series 2R-6
Package Tape & Reel
Product Status Active
Voltage - DC Spark Over (Nom) 90 V
Impulse Discharge Current (8/20µs) 5000A (5kA)
Tolerance ±20%
Number of Poles 2
Fail Short No
Mounting Type Surface Mount
Package / Case 2-SMD Cylinder Square End
Standard Package 800 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.30.8000
Win Source Part Number 855014-2RL090M-6
Ultra Librarian 3D Model Ultra Librarian 2RL090M-6 CAD Model

Description

The 855014-2RL090M-6 is a gas discharge tube arrester (GDT) designed for circuit protection.

  • Type: Gas Discharge Tube Arrester (GDT)
  • Series: 2R-6
  • Mounting Type: Surface Mount
  • Voltage: 90V
  • Poles: 2
  • Impulse Discharge Current: 5000A (5kA)
  • Packaging: Tape and Reel (800 pcs)
  • Tolerance: ±20%
  • Fail Short: No
  • Manufacturer: YAGEO
  • Status: Active
  • MSL Level: 1 (Unlimited)
  • HTSUS Code: 8536.30.8000

You May Also Be Interested in

Littelfuse Inc.
GDT 230V 10KA 3 POLE TH
Need more? Email Us
Bourns Inc.
GDT 90V 15KA 2 POLE THROUGH HOLE
Need more? Email Us
Eaton Bussmann
GDT 230V 4 POLE DIN RAIL
Need more? Email Us
Bourns Inc.
GDT 470V 10KA 3 POLE TH
Need more? Email Us
Littelfuse Inc.
GDT 350V 20KA 2 POLE SMD
Need more? Email Us
Littelfuse Inc.
GDT 250V 10KA 3 POLE SMD
Need more? Email Us
Bourns Inc.
GDT 120V 15KA 2 POLE TH
Need more? Email Us
EPCOS (TDK)
GDT 1600V 5KA 2 POLE TH
Need more? Email Us
Phoenix Contact
GDT 500V 20KA 2 POLE DIN RAIL
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2409 $50.5890
510+ $0.1976 $100.7760
785+ $0.1915 $150.3275
1,080+ $0.1853 $200.1240
1,400+ $0.1791 $250.7400
1,870+ $0.1606 $300.3220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess