EN
  • EN
  • DE

151KD07

Part No 151KD07
Manufacturer Yageo
Catalog TVS - Varistors, MOVs
Description MOV DISC 7MM, 150V 1.2KA, BULK / 150 V 1.2 kA Varistor 1 Circuit Through Hole Disc 7mm
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Mfr YAGEO
Series 07D
Package Bulk
Product Status Active
Maximum AC Volts 95 V
Maximum DC Volts 125 V
Varistor Voltage (Min) 135 V
Varistor Voltage (Typ) 150 V
Varistor Voltage (Max) 165 V
Current - Surge 1.2 kA
Energy 9.7J
Number of Circuits 1
Capacitance @ Frequency 330 pF @ 1 kHz
Temperature Range - Operating -40°C ~ 105°C (TA)
Features -
Mounting Type Through Hole
Package / Case Disc 7mm
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.40.4000
Win Source Part Number 1360945-151KD07
Ultra Librarian 3D Model Ultra Librarian 151KD07 CAD Model

Description

The 1360945-151KD07 is a varistor transient voltage suppressor (TVS) from YAGEO's 07D series.

  • Series: 07D
  • Temperature Range: -40°C to 105°C
  • Varistor Voltage (Min): 135V
  • Varistor Voltage (Typ): 150V
  • Varistor Voltage (Max): 165V
  • Package: Disc 7mm
  • Mounting Type: Through Hole
  • Surge Current: 1.2kA
  • Energy Rating: 9.7J
  • Capacitance: 330pF @ 1 kHz
  • Maximum AC Voltage: 95V
  • Maximum DC Voltage: 125V
  • Status: Active
  • Packaging: Bulk
  • HTSUS: 8533.40.4000
  • ECCN: EAR99

You May Also Be Interested in

AVX Corporation
VARISTOR 20A 0612
Need more? Email Us
Bourns Inc.
VARISTOR 120V 1.2KA DISC 7MM
Lowest to $0.0474
Bourns Inc.
VARISTOR 470V 2.5KA DISC 10MM
Lowest to $0.2895
Micro Commercial Co
VARISTOR 1004
Lowest to $0.3269
Panasonic
Lowest to $0.0381
Bourns Inc.
VARISTOR 39V 1KA DISC 14MM
Lowest to $0.9577
AVX Corporation
VARISTOR 28V 20A 0612
Lowest to $0.0820
Bourns Inc.
Zinc Oxide Varistor
Lowest to $0.0985
Eaton Bussmann
VARISTOR 16.5V 30A 0603
Lowest to $0.0910

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
2,385+ $0.0210 $50.0850
5,080+ $0.0197 $100.0760
7,895+ $0.0190 $150.0050
11,300+ $0.0177 $200.0100
14,710+ $0.0170 $250.0700
18,405+ $0.0163 $300.0015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,560 pieces
MOQ: 2385 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess