EN
  • EN
  • DE

121KD07

Part No 121KD07
Manufacturer Yageo
Catalog TVS - Varistors, MOVs
Description MOV DISC 7MM, 120V 1.2KA, BULK / 120 V 1.2 kA Varistor 1 Circuit Through Hole Disc 7mm
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Mfr YAGEO
Series 07D
Package Bulk
Product Status Active
Maximum AC Volts 75 V
Maximum DC Volts 100 V
Varistor Voltage (Min) 108 V
Varistor Voltage (Typ) 120 V
Varistor Voltage (Max) 132 V
Current - Surge 1.2 kA
Energy 7.8J
Number of Circuits 1
Capacitance @ Frequency 420 pF @ 1 kHz
Temperature Range - Operating -40°C ~ 105°C (TA)
Features -
Mounting Type Through Hole
Package / Case Disc 7mm
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.40.4000
Win Source Part Number 1361003-121KD07
Ultra Librarian 3D Model Ultra Librarian 121KD07 CAD Model

Description

The YAGEO 07D series is a transient voltage suppressor (TVS) varistor designed for circuit protection.

  • Operating Temperature: -40°C to 105°C
  • Capacitance: 420 pF @ 1 kHz
  • Maximum AC Voltage: 75V
  • Varistor Voltage Range: 108V to 132V
  • Surge Current Rating: 1.2 kA
  • Energy Rating: 7.8J
  • Mounting Type: Through-hole
  • Package/Case: Disc 7mm

You May Also Be Interested in

Bourns Inc.
VARISTOR 27V 250A DISC 7MM
Need more? Email Us
Panasonic
VARISTOR 42V 8A 0603
Need more? Email Us
Littelfuse Inc.
VARISTOR 220V 1.2KA DISC 7MM
Lowest to $0.1470
TDK Corporation
VARISTOR 12V 0603
Lowest to $0.0982
Bourns Inc.
VARISTOR 0603
Lowest to $0.1866
Taiyo Yuden
VARISTOR 8V 25A 0402
Need more? Email Us
EPCOS (TDK)
VARISTOR 150V 0402
Lowest to $0.0298
Bourns Inc.
VARISTOR 0402
Lowest to $0.2039
Bourns Inc.
VARISTOR 820V 2.5KA DISC 10MM
Lowest to $0.0703

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess