EN
  • EN
  • DE

112KD14

Part No 112KD14
Manufacturer Yageo
Catalog TVS - Varistors, MOVs
Description MOV DISC 14MM,1100V 4.5KA, BULK / 1.1 kV 4.5 kA Varistor 1 Circuit Through Hole Disc 14mm
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Mfr YAGEO
Series 14D
Package Bulk
Product Status Active
Maximum AC Volts 680 V
Maximum DC Volts 895 V
Varistor Voltage (Min) 990 V
Varistor Voltage (Typ) 1.1 kV
Varistor Voltage (Max) 1.21 kV
Current - Surge 4.5 kA
Energy 213J
Number of Circuits 1
Capacitance @ Frequency 180 pF @ 1 kHz
Temperature Range - Operating -40°C ~ 105°C (TA)
Features -
Mounting Type Through Hole
Package / Case Disc 14mm
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.40.4000
Win Source Part Number 1361039-112KD14
Ultra Librarian 3D Model Ultra Librarian 112KD14 CAD Model

Description

The YAGEO 112KD14 is a disc 14mm varistor with a capacitance of 180 pF @ 1 kHz.

  • Mounting Type: Through-Hole
  • Package: Bulk
  • Maximum AC Voltage: 680V
  • Maximum DC Voltage: 895V
  • Varistor Voltage: 990V to 1.21kV
  • Surge Current Rating: 4.5 kA
  • Energy Rating: 213J
  • Operating Temperature: -40°C to 105°C
  • ECCN: EAR99

You May Also Be Interested in

Wurth Electronics Inc
HIGH SURGE 1812 SMD VARISTOR | VARISTOR 47V 800A 1812
Lowest to $20.2379
Bourns Inc.
VARISTOR 0402
Lowest to $0.2419
Panasonic
VARISTOR 42V 8A 0603
Need more? Email Us
Bourns Inc.
VARISTOR 430V 4.5KA DISC 14MM
Lowest to $0.3660
Bourns Inc.
VARISTOR 0603
Lowest to $0.1866
EPCOS (TDK)
VARISTOR 120V 1.2KA DISC 7MM
Need more? Email Us
EPCOS (TDK)
VARISTOR 32.5V 30A 0603
Need more? Email Us
EPCOS (TDK)
VARISTOR 820V 3.5KA DISC 10MM
Lowest to $0.9385
Littelfuse Inc.
VARISTOR 25V 0603
Lowest to $0.2566

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess