EN
  • EN
  • DE

112KD10J

Part No 112KD10J
Manufacturer Yageo
Catalog TVS - Varistors, MOVs
Description MOV DISC 10MM, 1100V 3.5KA, BULK / 1.1 kV 3.5 kA Varistor 1 Circuit Through Hole Disc 10mm
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Mfr YAGEO
Series 10D
Package Bulk
Product Status Active
Maximum AC Volts 680 V
Maximum DC Volts 895 V
Varistor Voltage (Min) 990 V
Varistor Voltage (Typ) 1.1 kV
Varistor Voltage (Max) 1.21 kV
Current - Surge 3.5 kA
Energy 155J
Number of Circuits 1
Capacitance @ Frequency 90 pF @ 1 kHz
Temperature Range - Operating -40°C ~ 105°C (TA)
Features -
Mounting Type Through Hole
Package / Case Disc 10mm
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.40.4000
Win Source Part Number 1361011-112KD10J
Ultra Librarian 3D Model Ultra Librarian 112KD10J CAD Model

Description

The YAGEO 10D series disc varistor is a reliable circuit protection component used in transient voltage suppression applications.

  • Temperature Range: -40°C to 105°C
  • Surge Current: 3.5kA
  • Capacitance: 90pF @ 1kHz
  • Varistor Voltage: 990V to 1.21kV
  • Mounting Type: Through-Hole
  • Package: Bulk
  • Energy Absorption: 155J

You May Also Be Interested in

Bourns Inc.
Lowest to $61.1769
EPCOS (TDK)
VARISTOR 8V 150A 1206
Need more? Email Us
AVX Corporation
VARISTOR 8.5V 30A 0603
Need more? Email Us
Eaton Bussmann
VARISTOR 14V 0603
Need more? Email Us
Micro Commercial Co
VARISTOR 1004
Lowest to $0.3269
Bourns Inc.
VARISTOR 39V 1KA DISC 14MM
Lowest to $0.9577
Bourns Inc.
VARISTOR 470V 2.5KA DISC 10MM
Lowest to $0.2895
Eaton Bussmann
VARISTOR 16.5V 30A 0603
Lowest to $0.0910
Bourns Inc.
Lowest to $0.0647

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess