The AT27C010-17DM/883 is a high-performance, military-grade One-Time Programmable (OTP) Read-Only Memory (ROM) device manufactured by Microchip Technology. This EPROM (Erasable Programmable Read-Only Memory) chip offers a substantial 1 Megabit of storage capacity, making it an excellent choice for storing firmware, bootstrap code, or other critical data that requires long-term reliability and stability.
Key Features
- High-Density Storage: With 1 Megabit (128K x 8) of non-volatile memory, this device can store substantial amounts of code or data.
- Speed: The AT27C010-17DM/883 offers fast access times, with a speed rating of 170 ns, ensuring quick data retrieval for high-performance applications.
- Temperature Range: Designed for military applications, it operates reliably across an extended temperature range, making it suitable for use in harsh environments.
- Package: The device comes in a robust ceramic DIP (Dual In-line Package) that provides additional protection against physical and environmental stress.
- Power Consumption: It features low power consumption with CMOS technology, which is critical for battery-powered and energy-efficient systems.
- Programming: The chip supports easy programming with its industry-standard programming algorithm, making it compatible with various EPROM programmers.
Applications
Given its rugged design and reliability, the AT27C010-17DM/883 is ideal for mission-critical military applications where data integrity and system uptime are paramount. It is also suitable for use in aerospace, satellite communication systems, and other high-reliability industrial applications that operate under extreme conditions.
With Microchip Technology's reputation for quality and durability, the AT27C010-17DM/883 stands out as a dependable choice for storing essential program data where failure is not an option. Its combination of capacity, speed, and robustness in extreme environments ensures that it remains a preferred choice for designers and engineers looking for a secure and reliable memory solution.