Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer XP Power
Series JCA
Packaging Tube
Type Isolated Module
Number of Outputs 1
Input Voltage MIN 36V
Voltage Input MAX 75V
Voltage - Output 1 3.3V
Current - Output (Maximum) 910mA
Power (Watts) 3W
Voltage - Isolation 1.5kV (1500V)
Applications ITE (Commercial)
Features OCP, OVP, SCP, UVLO
Operating Temperature Range -40°C ~ 100°C
Efficiency 73%
Mounting Style Through Hole
Package 24-DIP Module, 7 Leads
Dimension 1.00" L x 0.80" W x 0.39" H (25.4mm x 20.3mm x 10.0mm)
Win Source Part Number 766585-JCA0348S03
Popularity Medium
Supply and Demand Status Limited
Family Name JCA0348S03
Introduction Date June 11, 2007
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian JCA0348S03 CAD Model

Description

The XP Power JCA0348S03 is an isolated module electronic component manufactured by XP Power.

  • Supply and Demand Status: Limited
  • Features: OCP, OVP, SCP, UVLO
  • Efficiency: 73 percent
  • Power Output: 3W
  • Input Voltage: 36V to 75V
  • Voltage Isolation: 1.5kV
  • Current Output: 910mA
  • Applications: ITE (Commercial)

You May Also Be Interested in

Bel Power Solutions
DC/DC CONVERTER
Need more? Email Us
ECAD model for QTS48T67096-NCBP
Recom Power
DC DC CONVERTER +/-15V 1W
Need more? Email Us
ECAD model for RB-0515D/HP
Bel Power Solutions
DC/DC CONVERT 3.3V 5V 15A 10A
Need more? Email Us
ECAD model for QD48S033050-NS00G
Bel Power Solutions
DC DC CONVERTER 12V 144W
Need more? Email Us
ECAD model for QHS12ZH-NT
Bel Power Solutions
DC/DC CONVERTER 3.3V 149W
Need more? Email Us
ECAD model for QM48T45033-NBB0G
Bel Power Solutions
DC/DC CONVERT 5V 25A
Need more? Email Us
ECAD model for QHS25ZG-NT
Texas Instruments
IC REG ISOLATED +/-5V 0.1A 7SOP
Lowest to $9.2686
ECAD model for DCP010505DBP-U/7G4
Bel Power Solutions
DC/DC CONVERTER 3.3V 5V 100W
Need more? Email Us
ECAD model for QD48T033050-NBA0G
Bel Power Solutions
DC/DC CONVERTER 12V 420W
Need more? Email Us
ECAD model for QME48T35120-NJB0G

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention