Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 2
Output Type N-Channel
Voltage - Load 4.5 V to 28 V
Supply Voltage - Operating Not Required
Current - Output (Max) 7A
Rds On (Typ) 160 mOhm (Max)
Input Type Non-Inverting
Features Auto Restart
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package PowerSSO-12
Win Source Part Number 054211-VND5E160MJTR-E
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name VND5E160MJ
Introduction Date October 08, 2009
ECCN EAR99
Country of Origin China, Morocco
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian VND5E160MJTR-E CAD Model

Description

Product Overview: VND5E160MJTR-E from STMicroelectronics

The VND5E160MJTR-E is a cutting-edge automotive-grade double channel high-side driver manufactured by STMicroelectronics, a global leader in semiconductor solutions. This product is designed to deliver a robust and efficient solution for driving resistive or inductive loads with one side connected to ground.

Constructed with advanced VIPower technology, the VND5E160MJTR-E ensures outstanding performance in terms of energy efficiency and reliability. This high-side driver is capable of providing an output current up to several amperes per channel, making it perfectly suited for high-power applications such as automotive lighting, engine control units, and various industrial control systems.

Key Features

  • Integrated Dual Channel: The device includes two independent high-side drivers that can control two separate loads, offering flexibility in system design.
  • High Voltage Capability: With an operating voltage range from 5.5V to 36V, the VND5E160MJTR-E is capable of handling a wide array of automotive and industrial voltage requirements.
  • Thermal Shutdown Protection: To ensure the longevity and safety of the system, the device incorporates an over-temperature protection feature that prevents damage from excessive heat.
  • Current Limitation and Overload Protection: The built-in current limitation and overload protection safeguard the device and the load from electrical mishaps.
  • Status Feedback: Diagnostic feedback is provided to the microcontroller, allowing for real-time monitoring of the load status and system diagnostics.
  • Compliance with Automotive Standards: The VND5E160MJTR-E meets stringent automotive qualification standards, ensuring its reliability in demanding automotive environments.

Applications

The VND5E160MJTR-E is designed to cater to a variety of high-power applications, particularly within the automotive industry. This includes, but is not limited to, headlamp lighting, interior lighting, engine control modules, and other automotive ancillaries. Additionally, its robustness and versatility make it an ideal choice for industrial automation systems, smart home applications, and other high-side driving requirements.

STMicroelectronics' commitment to innovation is reflected in the VND5E160MJTR-E, providing designers with a reliable and efficient solution for high-side load driving applications. With its advanced features and automotive-grade quality, this product stands out as a top choice for engineers looking to enhance system performance and reliability.

You May Also Be Interested in

NXP / Nexperia
Logic level TOPFET TO-220 version of BUK135-50L
Need more? Email Us
ECAD model for BUK124-50L
STMicroelectronics
OMNIFET II: fully autoprotected Power MOSFET
Need more? Email Us
ECAD model for VNV35NV04-E
Texas Instruments
PC CARD POWER-INTERFACE SWITCH FOR PCMCIA CONTROLLERS
Need more? Email Us
ECAD model for TPS2228DBR
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8WSON
Lowest to $0.5985
ECAD model for TPS22969DNYT
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8MSOP
Need more? Email Us
ECAD model for TPS2065CDGN-2
Micrel
High Side Power Switches
Lowest to $5.8121
ECAD model for MIC94071YC6
Renesas Electronics America
INTELLIGENT POWER DEVICE | POWER TRS2 IPD HSSOP HIGHT SIDE(
Lowest to $7.0069
ECAD model for UPD166025T1J-E1-AY
STMicroelectronics
QUAD CHANNEL HIGH SIDE DRIVER | IC DVR QUAD HIGH SIDE POWERSO10
Need more? Email Us
ECAD model for VNQ690SP-E
Microchip Technology
IC PWR DRIVER BIPOLAR 1:1 24SOIC
Lowest to $17.9284
ECAD model for MIC59P50YWM-TR

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.5608 $56.3376
54+ $2.1011 $113.4594
83+ $2.0355 $168.9465
114+ $1.9697 $224.5458
148+ $1.9041 $281.8068
197+ $1.7071 $336.2987
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,897 pieces
MOQ: 22 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention