EN
  • EN
  • DE

XS1-U16A-128-FB217-C10

Part No XS1-U16A-128-FB217-C10
Manufacturer XMOS
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB SRAM 217FBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer XMOS
Packaging Tray
Core Processor XCore
Core Size 32-Bit 16-Core
Speed 1000MIPS
Connectivity Configurable
Number of I/O 73
Program Memory Size 128KB (32K x 32)
Program Memory Type SRAM
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 8x12b
Oscillator Type Internal
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 217-LFBGA
Supplier Device Package 217-FBGA (16x16)
Manufacturer Pack Quantity 84
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809797-XS1-U16A-128-FB217-C10
Ultra Librarian 3D Model Ultra Librarian XS1-U16A-128-FB217-C10 CAD Model

Description

The XS1-U16A-128-FB217-C10 is a multicore microcontroller from XMOS. It is designed for applications requiring high performance and flexibility, particularly in audio processing, embedded systems, and real-time control.

Applications

  • Audio processing
  • Embedded systems
  • Real-time control
  • Industrial automation
  • Robotics

Features

  • 16 cores
  • 128 KB SRAM
  • Flexible I/O
  • Real-time processing
  • Parallel processing capabilities
  • Event-driven architecture

Benefits

  • High performance
  • Flexibility in design
  • Real-time responsiveness
  • Scalability
  • Reduced development time

Additional Details

The XS1-U16A-128-FB217-C10 features 16 cores, allowing for parallel processing and high performance in demanding applications. The 128 KB SRAM provides ample memory for storing data and code. The flexible I/O allows the microcontroller to interface with a wide range of peripherals. The real-time processing capabilities make it suitable for applications requiring fast response times. The event-driven architecture simplifies the design of complex systems.

This microcontroller is commonly used in audio processing applications, such as digital audio workstations and audio effects processors. It is also used in embedded systems to control various devices and systems. The real-time control capabilities make it suitable for use in industrial automation and robotics. The XS1-U16A-128-FB217-C10 is designed to meet the demanding requirements of these applications and provide reliable performance. Its high performance and flexibility make it a good choice for applications that require high processing power and real-time responsiveness.

You May Also Be Interested in

Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $625.6254 $625.6254
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess