EN
  • EN
  • DE

XQ4VSX35-9FF668I

Part No XQ4VSX35-9FF668I
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA VIRTEX-4 35K 668-FCBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1023502-XQ4VSX35-9FF668I
Categories Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XQ4VSX35-9FF668I CAD Model

Description

The XQ4VSX35-9FF668I is a high-performance Virtex-4 FPGA (Field-Programmable Gate Array) from Xilinx. It belongs to the Virtex-4 SX family, optimized for high-performance digital signal processing (DSP) applications. The '9FF668I' denotes the speed grade and package type, with '9' being the speed grade and 'FF668' being the 668-pin Fine-Pitch Flip-Chip BGA package with an 'I' indicating industrial temperature range.

Applications:

  • Aerospace and Defense: Radar systems, signal processing, image processing, and communication systems.
  • Wireless Communications: Base stations, software-defined radios (SDR), and wireless infrastructure equipment.
  • Video Processing: High-definition video encoding/decoding, image processing, and display systems.
  • Medical Imaging: MRI, CT scan, and ultrasound systems.

Features:

  • High-Performance Logic: Provides a large number of logic cells for implementing complex digital circuits.
  • Integrated DSP Blocks: Includes dedicated DSP slices for efficient signal processing.
  • High-Speed Memory Interfaces: Supports various memory interfaces, including DDR2 and QDRII.
  • Advanced Clock Management: Offers flexible clocking options for optimizing performance.
  • On-Chip Power Management: Incorporates power management features for reducing power consumption.
  • Industrial Temperature Range: Operates reliably over a wide temperature range.

Benefits:

  • High Performance: Delivers high performance for demanding applications.
  • Flexibility: Allows for implementation of custom hardware functions.
  • Integration: Integrates multiple functions into a single device, reducing system complexity.
  • Long-Term Availability: Xilinx FPGAs typically have long product lifecycles.

Additional Details:

The XQ4VSX35-9FF668I is programmed using Xilinx's ISE or Vivado design tools. It supports various configuration options, including JTAG and serial configuration. Key specifications include the number of logic cells, DSP slices, and memory interfaces. The Virtex-4 family uses a 90nm process technology. Refer to the Xilinx datasheet for detailed specifications and application guidelines. The 'XQ' prefix indicates a military or extended reliability grade part.

You May Also Be Interested in

Altera
IC FPGA 782 I/O 1020FBGA
Need more? Email Us
Actel Corporation
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Altera
IC FPGA 291 I/O 484FBGA
Need more? Email Us
Altera
IC FPGA 396 I/O 1152FBGA
Lowest to $970.1493
Altera
IC FPGA 369 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1024 CLBS, 120000 GATES
Need more? Email Us
Intel
IC FPGA 384 I/O 1152FBGA
Need more? Email Us
Microchip Technology
IC FPGA 248 I/O 484BGA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess