EN
  • EN
  • DE

XQ4VLX2510SF363M

Part No XQ4VLX2510SF363M
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description XQ4VLX25-10SF363M Xilinx Inc., IC FPGA VIRTEX-4 24K 668-FCBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1203400-XQ4VLX2510SF363M
Categories Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XQ4VLX2510SF363M CAD Model

Description

The XQ4VLX25-10SF363M is a high-performance Virtex-4 LX series Field-Programmable Gate Array (FPGA) from Xilinx. This FPGA is designed for applications requiring a high degree of flexibility, performance, and logic density. The 'LX' designation indicates that it's optimized for logic-intensive applications. The '-10' indicates the speed grade. The SF363 specifies the package type.

Applications:

  • Telecommunications: Used in networking equipment, switches, and routers for data processing and signal management.
  • Aerospace and Defense: Employed in radar systems, signal processing, and embedded control systems due to its reliability and performance.
  • Industrial Automation: Utilized in programmable logic controllers (PLCs), motor control, and machine vision systems.
  • Medical Imaging: Used in medical imaging equipment for image processing and data acquisition.
  • High-Performance Computing: Applicable in custom computing platforms and hardware accelerators.

Features:

  • High Logic Density: Provides a large number of logic cells for complex digital designs.
  • Configurable Logic Blocks (CLBs): Allows for flexible implementation of various digital circuits.
  • Embedded Multipliers: Includes dedicated multipliers for high-speed arithmetic operations.
  • Digital Clock Managers (DCMs): Enables precise clock control and management.
  • High-Speed I/O: Supports a variety of high-speed I/O interfaces for data communication.

Benefits:

  • Design Flexibility: FPGAs provide unparalleled design flexibility, allowing designers to customize the hardware to their specific needs.
  • High Performance: Delivers high performance for computationally intensive applications.
  • Reduced Time-to-Market: Enables faster prototyping and development cycles compared to custom ASICs.
  • Reprogrammability: Can be reprogrammed in the field, allowing for design updates and bug fixes without hardware changes.
  • Custom Hardware Acceleration: Can be used to implement custom hardware accelerators for improved performance.

Additional Details:

The Virtex-4 LX series FPGAs are built on a 90nm process technology. They offer a combination of logic, memory, and DSP capabilities. The SF363 package is a fine-pitch ball grid array (BGA) package that provides high pin density and good thermal performance. Designers should refer to the Xilinx documentation and design tools for detailed specifications, programming guidelines, and application notes. Proper power supply decoupling and thermal management are essential for reliable operation. Xilinx provides a comprehensive suite of software tools for FPGA design, including synthesis, place-and-route, and simulation tools.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 44 I/O 64UCBGA
Need more? Email Us
Altera
IC FPGA 291 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 10 I/O 16WLCSP
Need more? Email Us
Intel
IC FPGA 384 I/O 1152FBGA
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Altera
IC FPGA 782 I/O 1020FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Microchip Technology
IC FPGA 267 I/O 484FBGA
Lowest to $310.7143
Microchip Technology
IC FPGA 77 I/O 100VQFP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess