EN
  • EN
  • DE

XQ4VFX140-10FF1517I

Part No XQ4VFX140-10FF1517I
Manufacturer Xilinx Inc.
Catalog Custom Parts (U - Z)
Description FPGA Virtex-4Q FX 142128 Cells 1028MHz 1.2V 1517-Pin
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1222030-XQ4VFX140-10FF1517I
Categories Custom Parts
Manufacturer Xilinx Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XQ4VFX140-10FF1517I CAD Model

Description

The XQ4VFX140-10FF1517I is a radiation-hardened Virtex-4 FX FPGA from Xilinx, designed specifically for aerospace and defense applications requiring high performance and resilience in harsh radiation environments. This device combines the processing power of the Virtex-4 FX architecture with radiation mitigation techniques to ensure reliable operation in space and other radiation-intensive settings.

Applications:

  • Satellite Systems: Used for on-board data processing, communication, and control functions within satellites and spacecraft.
  • Aerospace Systems: Employed in flight control systems, radar processing, and communication systems within aircraft and missiles.
  • Defense Systems: Integrated into military communication systems, electronic warfare systems, and missile guidance systems.
  • High-Altitude Platforms: Utilized in high-altitude aircraft and balloons where increased radiation exposure necessitates robust electronics.
  • Nuclear Environments: Applied in control and monitoring systems within nuclear power plants and research facilities.

Features:

  • Radiation Hardening: Engineered to withstand the effects of radiation, including total ionizing dose (TID) and single-event effects (SEE).
  • Virtex-4 FX Architecture: Leverages the high-performance Virtex-4 FX architecture, including PowerPC processors and advanced logic resources.
  • 140,000 Logic Cells: Provides a substantial number of logic cells for implementing complex digital designs.
  • Embedded PowerPC Processors: Includes embedded PowerPC processors for flexible and efficient processing capabilities.
  • High-Speed I/O Interfaces: Offers a variety of high-speed I/O interfaces for seamless communication with external devices.
  • 1517-Pin Flip-Chip Package: Housed in a 1517-pin flip-chip package to ensure high-density interconnect and optimal thermal performance.

Benefits:

  • Radiation Tolerance: Guarantees reliable operation in radiation-rich environments, critical for aerospace and defense applications.
  • High Performance: Delivers exceptional processing power for demanding applications due to the Virtex-4 FX architecture and PowerPC processors.
  • Flexibility: Enables the implementation of diverse digital functions and custom logic, adapting to specific mission requirements.
  • System Integration: Allows for integrating multiple functions into a single device, streamlining system design and reducing overall cost.
  • Reduced Development Time: Facilitates quicker development cycles through the use of flexible and programmable logic resources.

The XQ4VFX140-10FF1517I undergoes rigorous screening and testing to meet the stringent requirements of aerospace and defense applications. Detailed specifications, including radiation performance data, electrical characteristics, and programming guidelines, are available in the official Xilinx documentation.

You May Also Be Interested in

Xicor Inc.
CEREMIC 24P DIP 16K 2048 x 8 Bit, 5 Volt, Byte Alterable EEPROM
Need more? Email Us
Inphi Corporation
10G/40G Physical Layer Transceiver
Need more? Email Us
Cortina
Ethernet CTLR Single Chip 1000Mbps 1.8V/2.5V 552-Pin CBGA Tray
Need more? Email Us
Allegro MicroSystems, LLC
Turbo 2 ultrafast - high voltage rectifier
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Xilinx Inc.
Lowest to $32.1751
Xilinx Inc.
FPGA Virtex-E Family 82.944K Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 240-Pin PQFP
Lowest to $825.8250
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess