EN
  • EN
  • DE

XQ4028EX4PG299M

Part No XQ4028EX4PG299M
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description FPGA QPRO XQ4000EX 1024 Cells 4 Speed Grade Military Temp 299-Pin CPGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Max Operating Temperature 125 °C
Min Operating Temperature -55 °C
Mount Surface Mount
Number of Gates 28000
Number of I/Os 256
Number of Logic Blocks (LABs) 1024
Number of Pins 299
RAM Size 4 kB
RoHS Compliant
Win Source Part Number 1030900-XQ4028EX4PG299M
Categories Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XQ4028EX4PG299M CAD Model

Description

The XQ4028EX4PG299M is an embedded FPGA manufactured by Xilinx Inc.

  • RAM Size: 4 kB
  • Number of Pins: 299
  • Number of Gates: 28000
  • Supply and Demand Status: shortage
  • RoHS Compliant: Yes
  • Minimum Operating Temperature: -55 °C
  • Maximum Operating Temperature: 125 °C
  • Number of I/Os: 256
  • Number of Logic Blocks (LABs): 1024

You May Also Be Interested in

Intel
IC FPGA 480 I/O 896FBGA
Lowest to $145.5224
Intel
IC FPGA 532 I/O 780FBGA
Lowest to $123.1344
Amd
IC FPGA 210 I/O 324CSBGA
Lowest to $156.7165
Amd
IC FPGA ARTIXUP 484BGA
Lowest to $92.5374
Amd
IC FPGA ARTIX UP 676FCBGA
Lowest to $485.0747
Amd
IC FPGA ARTIXUP 676BGA
Lowest to $104.1045
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us
Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess