EN
  • EN
  • DE

XC7VX690T-2FFG1158C

Part No XC7VX690T-2FFG1158C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 350 I/O 1158FCBGA / Virtex®-7 XT Field Programmable Gate Array (FPGA) IC 350 54190080 693120 1156-BBGA, FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Manufacturer AMD Xilinx
Packaging Tray
Number of LABs/CLBs 54150
Number of Logic Elements/Cells 693120
Total RAM Bits 54190080
Number of I/O 350
Voltage - Supply 0.97V ~ 1.03V
Mounting Surface Mount
Temperature Range - Operating 0°C ~ 85°C (TJ)
Case / Package 1156-BBGA, FCBGA
Supplier Device Package 1158-FCBGA (35x35)
Base Product Number XC7VX690
RoHS Status ROHS3 Compliant
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 3A001A7B
HTSUS 8542.39.0001
Standard Package 1
Win Source Part Number 1316605-XC7VX690T-2FFG1158C
Ultra Librarian 3D Model Ultra Librarian XC7VX690T-2FFG1158C CAD Model

Description

The XC7VX690T-2FFG1158C is a high-performance Virtex-7 FPGA (Field-Programmable Gate Array) from Xilinx. It is designed for demanding applications that require high logic density, high-speed performance, and advanced features. The Virtex-7 family is built on a 28nm process technology, providing a significant improvement in performance and power efficiency compared to previous generations.

Applications:

  • High-Performance Computing (HPC): Accelerating computationally intensive tasks in scientific and engineering applications.
  • Networking and Communications: Implementing high-speed data processing and packet switching in networking equipment.
  • Aerospace and Defense: Used in radar systems, electronic warfare, and other mission-critical applications.
  • Medical Imaging: Processing complex image data in medical imaging devices.
  • Video Processing: Real-time video encoding, decoding, and processing in broadcast and professional video equipment.

Features:

  • High Logic Density: Provides a large number of logic cells, flip-flops, and memory resources for complex designs.
  • High-Speed Transceivers: Supports high-bandwidth serial communication protocols, such as PCIe, Ethernet, and Serial RapidIO.
  • DSP Slices: Dedicated digital signal processing (DSP) blocks for accelerating signal processing algorithms.
  • Block RAM: On-chip block RAM for high-speed data storage.
  • Configurable I/Os: Flexible I/O interfaces for connecting to various external devices.
  • Advanced Power Management: Features power-saving modes and dynamic power scaling for efficient power consumption.

Benefits:

  • High Performance: Enables the implementation of complex algorithms and high-speed data processing.
  • Flexibility and Reconfigurability: Allows for adapting the hardware to different applications and standards.
  • Reduced Time-to-Market: Shortens the development cycle with easy design and verification tools.
  • Lower Power Consumption: Reduces power consumption compared to traditional ASIC (Application-Specific Integrated Circuit) designs.
  • Cost-Effectiveness: Provides a cost-effective solution for high-performance applications.

Specifications: The XC7VX690T-2FFG1158C features approximately 693,120 logic cells, over 36 Mb of block RAM, and hundreds of DSP slices. It supports a wide range of I/O standards and communication protocols. The device is packaged in a 1158-pin fine-pitch flip-chip ball grid array (FFG1158) package. The -2 speed grade indicates a specific performance level. Consult the Xilinx Virtex-7 datasheet for detailed electrical characteristics, timing specifications, and power consumption data.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Altera
IC FPGA 424 I/O 600BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 79 I/O 100TQFP
Lowest to $31.4578
Microchip Technology
IC FPGA 248 I/O 484BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 44 I/O 64UCBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 10 I/O 16WLCSP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 259 I/O 554CABGA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $931.3433 $931.3433
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 98 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess