EN
  • EN
  • DE

XC7S25-1CSGA324Q

Part No XC7S25-1CSGA324Q
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 150 I/O 324CSGA / Spartan®-7 Field Programmable Gate Array (FPGA) IC 150 1658880 23360 324-LFBGA, CSPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Manufacturer AMD Xilinx
Packaging Tray
Number of Logic Elements/Cells 23360
Total RAM Bits 1658880
Number of I/O 150
Voltage - Supply 0.95V ~ 1.05V
Mounting Surface Mount
Temperature Range - Operating -40°C ~ 125°C (TJ)
Case / Package 324-LFBGA, CSPBGA
Supplier Device Package 324-CSGA (15x15)
Base Product Number XC7S25
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 122-2235
Standard Package 1
Win Source Part Number 1323110-XC7S25-1CSGA324Q
Ultra Librarian 3D Model Ultra Librarian XC7S25-1CSGA324Q CAD Model

Description

The XC7S25-1CSGA324Q is an embedded FPGA electronic component manufactured by AMD Xilinx.

  • Win Source Part Number: 1323110-XC7S25-1CSGA324Q
  • I/Os: 150
  • Logic Elements/Cells: 23360
  • Total RAM bits: 1658880
  • Voltage Supply: 0.95V to 1.05V

This component is designed to operate at a wide range of temperatures and is suitable for use in harsh environments. The XC7S25-1CSGA324Q is a highly reliable and durable component that is ideal for use in a wide range of electronic applications.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 259 I/O 554CABGA
Need more? Email Us
Actel Corporation
Need more? Email Us
Altera
IC FPGA 624 I/O 1932FBGA
Need more? Email Us
Microchip Technology
IC FPGA 77 I/O 100VQFP
Need more? Email Us
Altera
IC FPGA 174 I/O 240RQFP
Need more? Email Us
Microchip Technology
IC FPGA 248 I/O 484BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1024 CLBS, 120000 GATES
Need more? Email Us
Altera
IC FPGA 782 I/O 1020FBGA
Need more? Email Us
Altera
IC FPGA 369 I/O 484FBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess