EN
  • EN
  • DE

R1LV0416DSB-5SI#SO

Part No R1LV0416DSB-5SI#SO
Manufacturer Renesas Electronics America
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 181964-R1LV0416DSB-5SI#SO
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R1LV0416DSB-5SI#SO CAD Model

Description

The R1LV0416DSB-5SI#SO is a high-performance, low-power static random-access memory (SRAM) manufactured by Renesas Electronics America. This component features a 4-Mbit memory capacity, organized as 262,144 words by 16 bits. It's designed for applications demanding rapid data access and minimal energy consumption.

Applications

  • Embedded systems requiring fast memory access
  • Industrial control systems
  • Networking equipment, such as routers and switches
  • Medical devices
  • Automotive electronics

Features

  • High-speed access time: 55 ns
  • Low power consumption: Reduces energy usage, prolonging battery life in portable devices.
  • Single 3.3V power supply: Simplifies power supply design.
  • Fully static operation: Eliminates the need for refresh cycles, simplifying control logic.
  • Data retention capability: Ensures data integrity even when power is interrupted.
  • Tri-state output: Facilitates easy memory expansion and bus sharing.
  • Small Outline Package (SOP): The #SO likely indicates a specific SOP package variant suitable for surface mounting.

Benefits

  • Enhanced system performance: Quick access times enable fast data processing and improve overall system responsiveness.
  • Reduced energy costs: Low power consumption lowers operational costs and minimizes heat dissipation.
  • Simplified integration: Compatible with standard logic levels and power supply voltages for easy system integration.
  • Improved system reliability: Static operation and data retention features ensure reliable data storage and retrieval.
  • Increased design flexibility: SOP package allows for use in compact devices and high-density circuit boards.

Additional Details

The R1LV0416DSB-5SI#SO is designed to operate over a wide temperature range, making it suitable for use in various environmental conditions. Its CMOS design ensures low power consumption and high noise immunity. The #SO suffix typically denotes a specific packaging option within the SOP family, catering to different mounting requirements. The device is ideal for applications where speed, power efficiency, and reliability are crucial.

You May Also Be Interested in

Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8SOIC
Need more? Email Us
Intel
Xeon 6517P (72M Cache, 3.20 GHz)
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
Everspin Technologies Inc.
IC RAM 1MBIT PARALLEL 48FBGA
Need more? Email Us
Renesas Electronics America
IC FLASH 32MBIT SPI/QUAD 8SOIC
Need more? Email Us
Microchip Technology
IC EEPROM 16KBIT 3-WIRE 8DIP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
Microchip Technology
IC SRAM 512KBIT SPI/DUAL 8TSSOP
Lowest to $5.2710
IDT, Integrated Device Technology Inc
IC SRAM 256KBIT PARALLEL 28CDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.0238 $64.1904
18+ $6.5835 $118.5030
28+ $6.3779 $178.5812
38+ $6.1723 $234.5474
49+ $5.9667 $292.3683
65+ $5.3500 $347.7500
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess