EN
  • EN
  • DE

AD5422BCPZ-REEL7

Part No AD5422BCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 16BIT V OR A-OUT 40LFCSP / 16 Bit Digital to Analog Converter 1 40-LFCSP-VQ (6x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Tape & Reel
Number of Bits 16
Number of D/A Converters 1
Settling Time 25µs (V), 40µs (A) (Typ)
Output Type Voltage or Current - Buffered
Differential Output No
Data Interface SPI, DSP
Reference Type External, Internal
Voltage - Supply, Analog 10.8V ~ 40V, -3V ~ 26.4V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) -, ±1.3 (Max)
Architecture R-2R
Temperature Range - Operating -40°C ~ 105°C
Package / Case 40-VFQFN Exposed Pad, CSP
Supplier Device Package 40-LFCSP-VQ (6x6)
Mounting SMD (SMT)
Base Product Number AD5422
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AD5422BCPZ-REEL7-ND,AD5422BCPZ-REEL7CT-ND,AD5422BCPZREEL7,505-AD5422BCPZ-REEL7DKR,-2735-AD5422BCPZ-REEL7CT,AD5422BCPZ-REEL7DKR,-2735-AD5422BCPZ-REEL7DKR,AD5422BCPZ-REEL7DKR-ND,AD5422BCPZ-REEL7CT,-2735-AD5422BCPZ-REEL7TR,505-AD5422BCPZ-REEL7CT,AD5422BCPZ-REEL7TR-ND,AD5422BCPZ-REEL7TR,505-AD5422BCPZ-REEL7TR
Standard Package 750
Win Source Part Number 987891-AD5422BCPZ-REEL7
Ultra Librarian 3D Model Ultra Librarian AD5422BCPZ-REEL7 CAD Model

Description

Product Overview: AD5422BCPZ-REEL7

The AD5422BCPZ-REEL7 is a high-performance, single-channel, serial input, current source and voltage output digital-to-analog converter (DAC) from Analog Devices Inc. This precision DAC is part of Analog Devices' extensive range of data converters, known for their reliability and accuracy in industrial control systems.

Key Features and Benefits

  • High Resolution: The AD5422BCPZ-REEL7 offers 16-bit resolution, providing fine control over the analog output, which is crucial for precise industrial processes.
  • Versatile Output Ranges: This product is capable of generating a wide range of output voltages and currents, including 0 V to 5 V, 0 V to 10 V, ±5 V, ±10 V, 4 mA to 20 mA, and 0 mA to 20 mA, making it suitable for a variety of control applications.
  • On-Chip Output Amplifier: The DAC includes an on-chip output amplifier that can drive capacitive loads up to 1 μF and resistive loads down to 8 Ω, providing flexibility in interfacing with different types of actuators and transducers.
  • Integrated Fault Detection: The device features comprehensive error detection capabilities, including overtemperature and open-circuit detection, which enhances system reliability and safety.
  • Robust Communication: It utilizes a 3-wire serial interface that is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, ensuring easy integration with most microcontrollers and digital systems.
  • Compact Packaging: The AD5422BCPZ-REEL7 comes in a compact LFCSP package, which saves valuable board space in space-constrained applications.

Applications

With its precise control and robust design, the AD5422BCPZ-REEL7 is ideal for a variety of industrial and instrumentation applications. These include:

  • Process control actuators
  • Programmable logic controllers (PLCs)
  • Industrial automation systems
  • Data acquisition systems
  • Analog output modules

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and the AD5422BCPZ-REEL7 is no exception. It is designed to meet the stringent requirements of industrial environments, ensuring long-term reliability and performance. The device is available in a tape and reel format (REEL7), which facilitates efficient handling and placement during the manufacturing process.

For detailed specifications and application support, customers are encouraged to visit the Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5298 $58.1192
9+ $11.9219 $107.2971
13+ $11.5494 $150.1422
18+ $11.1768 $201.1824
24+ $10.8043 $259.3032
31+ $9.6866 $300.2846
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess