EN
  • EN
  • DE

XC7S15-1CPGA196I

Part No XC7S15-1CPGA196I
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 100 I/O 196CSBGA / Spartan®-7 Field Programmable Gate Array (FPGA) IC 100 368640 12800 196-TFBGA, CSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Manufacturer AMD Xilinx
Packaging Tray
Number of LABs/CLBs 1000
Number of Logic Elements/Cells 12800
Total RAM Bits 368640
Number of I/O 100
Voltage - Supply 0.95V ~ 1.05V
Mounting Surface Mount
Temperature Range - Operating -40°C ~ 100°C (TJ)
Case / Package 196-TFBGA, CSBGA
Supplier Device Package 196-CSPBGA (8x8)
Base Product Number XC7S15
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 122-2223
Standard Package 1
Win Source Part Number 1323286-XC7S15-1CPGA196I
Ultra Librarian 3D Model Ultra Librarian XC7S15-1CPGA196I CAD Model

Description

The AMD Xilinx XC7S15-1CPGA196I is a Field Programmable Gate Array (FPGA) manufactured by AMD Xilinx.

  • Number of I/O: 100
  • Number of LABs/CLBs: 1000
  • Number of Logic Elements/Cells: 12800
  • Total RAM Bits: 368640
  • Voltage Supply: 0.95V ~ 1.05V
  • Operating Temperature: -40°C to 100°C
  • Supplier Device Package: 196-CSPBGA (8x8)
  • ROHS3 Compliant: Yes

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 259 I/O 554CABGA
Need more? Email Us
Altera
IC FPGA 782 I/O 1020FBGA
Need more? Email Us
Altera
IC FPGA 369 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Actel Corporation
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 144 CLBS, 36000 GATES
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $73.3083 $73.3083
2+ $60.1504 $120.3008
3+ $58.2707 $174.8121
4+ $56.3910 $225.5640
5+ $54.5113 $272.5565
7+ $48.8722 $342.1054
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,060 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess