EN
  • EN
  • DE

XC7K325T-L2FFG676I

Part No XC7K325T-L2FFG676I
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 400 I/O 676FCBGA / Kintex®-7 Field Programmable Gate Array (FPGA) IC 400 16404480 326080 676-BBGA, FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Manufacturer AMD Xilinx
Packaging Tray
Number of LABs/CLBs 25475
Number of Logic Elements/Cells 326080
Total RAM Bits 16404480
Number of I/O 400
Voltage - Supply 0.97V ~ 1.03V
Mounting Surface Mount
Temperature Range - Operating -40°C ~ 100°C (TJ)
Case / Package 676-BBGA, FCBGA
Supplier Device Package 676-FCBGA (27x27)
Base Product Number XC7K325
RoHS Status ROHS3 Compliant
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Standard Package 1
Win Source Part Number 1318152-XC7K325T-L2FFG676I
Ultra Librarian 3D Model Ultra Librarian XC7K325T-L2FFG676I CAD Model

Description

The AMD Xilinx XC7K325T-L2FFG676I is a high-performance FPGA integrated circuit.

  • I/O Pins: 400
  • LABs/CLBs: 25,475
  • Logic Elements/Cells: 326,080
  • Total RAM Bits: 16,404,480
  • Mounting: surface mount
  • Supply Voltage: 0.97V to 1.03V
  • Package: 676-FCBGA (27x27)
  • Halogen-Free: yes
  • ROHS Compliance: RoHS3
  • REACH: unaffected
  • ECCN: 3A991D

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA, 1024 CLBS, 120000 GATES
Need more? Email Us
Altera
IC FPGA 424 I/O 600BGA
Need more? Email Us
Microchip Technology
IC FPGA 267 I/O 484FBGA
Lowest to $310.7143
Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us
Microchip Technology
IC FPGA 77 I/O 100VQFP
Need more? Email Us
Altera
IC FPGA 369 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 79 I/O 100TQFP
Lowest to $31.4578

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $165.7182 $165.7182
2+ $160.1939 $320.3878
3+ $143.6219 $430.8657
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess