The BLM21P300SPTM00-03 is a ferrite bead from Murata Electronics North America, designed to suppress high-frequency noise in electronic circuits. This component is part of the BLM series, well-regarded for its effective noise filtering capabilities. Its primary function is to attenuate unwanted high-frequency signals while allowing lower frequency signals to pass through with minimal distortion.
Applications:
- Noise suppression in mobile phones and wireless devices.
- Filtering high-frequency noise in computer peripherals.
- EMI reduction in automotive electronics.
- Suppression of noise in power supplies and DC-DC converters.
Features
- 30 Ohms impedance at 100 MHz.
- Surface mount device (SMD) for easy integration.
- Effective in suppressing high-frequency noise.
- Low DC resistance to minimize power loss.
Benefits
- Reduces electromagnetic interference (EMI) and improves EMC performance.
- Enhances signal integrity in high-speed data transmission.
- Improves the reliability and stability of electronic circuits.
- Complies with industry standards for EMI/EMC performance.
Additional Details: The specific impedance of this ferrite bead is 30 ohms at 100MHz. The rated current is approximately 6 Amps. The operating temperature range is generally between -55°C to +125°C. For detailed specifications, including impedance vs. frequency curves, DC resistance values, and packaging information, refer to the official Murata Electronics datasheet for BLM21P300SPTM00-03.